Visual Sound, Inc. Full-Range Two-Way Loudspeaker Panaray 302 A

Description
Bose Corp. The Panaray® 302™A is an elegant, versatile loudspeaker. It uses a 180 degree horizontal pattern to deliver full sound in small-to-medium-size d indoor and outdoor locations. This full-range, two-way speaker uses proprietary Articulated Array® speaker design to reproduce sound over a wide listening area, using fewer speakers to provide more coverage. A patented Acoustimass® multi-chamber bass enclosure inside each cabinet delivers full, deep bass without audible distortion. The Panaray® 302™A loudspeaker delivers frequency response of 75Hz to 16kHz, so it can be used in commercial music applications like outdoor decks, entranceways and reception areas for hotels, restaurants and transportation facilities. All Panaray® 302™A loudspeakers come equipped with heavy-duty mounting brackets supplied with flanged self-locking screws that keep speakers securely in place on walls or ceilings. They are built to last through snow, rain, salt and temperature extremes of 140 degrees F (60 degrees C) to -22 degrees F (-30 degrees C).
Description
Bose Corp. The Panaray® 302™A is an elegant, versatile loudspeaker. It uses a 180 degree horizontal pattern to deliver full sound in small-to-medium-size d indoor and outdoor locations. This full-range, two-way speaker uses proprietary Articulated Array® speaker design to reproduce sound over a wide listening area, using fewer speakers to provide more coverage. A patented Acoustimass® multi-chamber bass enclosure inside each cabinet delivers full, deep bass without audible distortion. The Panaray® 302™A loudspeaker delivers frequency response of 75Hz to 16kHz, so it can be used in commercial music applications like outdoor decks, entranceways and reception areas for hotels, restaurants and transportation facilities. All Panaray® 302™A loudspeakers come equipped with heavy-duty mounting brackets supplied with flanged self-locking screws that keep speakers securely in place on walls or ceilings. They are built to last through snow, rain, salt and temperature extremes of 140 degrees F (60 degrees C) to -22 degrees F (-30 degrees C).

Suppliers

Company
Product
Description
Supplier Links
Full-Range Two-Way Loudspeaker - Panaray 302 A - Visual Sound, Inc.
Broomall, PA, USA
Full-Range Two-Way Loudspeaker
Panaray 302 A
Full-Range Two-Way Loudspeaker Panaray 302 A
Bose Corp. The Panaray® 302™A is an elegant, versatile loudspeaker. It uses a 180 degree horizontal pattern to deliver full sound in small-to-medium-size d indoor and outdoor locations. This full-range, two-way speaker uses proprietary Articulated Array® speaker design to reproduce sound over a wide listening area, using fewer speakers to provide more coverage. A patented Acoustimass® multi-chamber bass enclosure inside each cabinet delivers full, deep bass without audible distortion. The Panaray® 302™A loudspeaker delivers frequency response of 75Hz to 16kHz, so it can be used in commercial music applications like outdoor decks, entranceways and reception areas for hotels, restaurants and transportation facilities. All Panaray® 302™A loudspeakers come equipped with heavy-duty mounting brackets supplied with flanged self-locking screws that keep speakers securely in place on walls or ceilings. They are built to last through snow, rain, salt and temperature extremes of 140 degrees F (60 degrees C) to -22 degrees F (-30 degrees C).

Bose Corp.

The Panaray® 302™A is an elegant, versatile loudspeaker. It uses a 180 degree horizontal pattern to deliver full sound in small-to-medium-sized indoor and outdoor locations. This full-range, two-way speaker uses proprietary Articulated Array® speaker design to reproduce sound over a wide listening area, using fewer speakers to provide more coverage. A patented Acoustimass® multi-chamber bass enclosure inside each cabinet delivers full, deep bass without audible distortion. The Panaray® 302™A loudspeaker delivers frequency response of 75Hz to 16kHz, so it can be used in commercial music applications like outdoor decks, entranceways and reception areas for hotels, restaurants and transportation facilities. All Panaray® 302™A loudspeakers come equipped with heavy-duty mounting brackets supplied with flanged self-locking screws that keep speakers securely in place on walls or ceilings. They are built to last through snow, rain, salt and temperature extremes of 140 degrees F (60 degrees C) to -22 degrees F (-30 degrees C).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Panaray 302 A
Product Name Full-Range Two-Way Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 7675373 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
I SERIES Subwoofer 800 Loudspeakers - IS8-218 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details