Visual Sound, Inc. 600 Ohm Dynamic Microphone, 1/4 Inch Plug PADM-510

Description
Califone International, Inc. With high sensitivity response and a rugged brushed finish, the PADM-510 is perfect for vocal presentations. Its professional grade 1/4 inch plug connects you into great Califone® quality sound. 80-10,000Hz frequency response 15 feet cable with mic clip
Description
Califone International, Inc. With high sensitivity response and a rugged brushed finish, the PADM-510 is perfect for vocal presentations. Its professional grade 1/4 inch plug connects you into great Califone® quality sound. 80-10,000Hz frequency response 15 feet cable with mic clip

Suppliers

Company
Product
Description
Supplier Links
600 Ohm Dynamic Microphone, 1/4 Inch Plug - PADM-510 - Visual Sound, Inc.
Broomall, PA, USA
600 Ohm Dynamic Microphone, 1/4 Inch Plug
PADM-510
600 Ohm Dynamic Microphone, 1/4 Inch Plug PADM-510
Califone International, Inc. With high sensitivity response and a rugged brushed finish, the PADM-510 is perfect for vocal presentations. Its professional grade 1/4 inch plug connects you into great Califone® quality sound. 80-10,000Hz frequency response 15 feet cable with mic clip

Califone International, Inc.

With high sensitivity response and a rugged brushed finish, the PADM-510 is perfect for vocal presentations. Its professional grade 1/4 inch plug connects you into great Califone® quality sound.

  • 80-10,000Hz frequency response
  • 15 feet cable with mic clip
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PADM-510
Product Name 600 Ohm Dynamic Microphone, 1/4 Inch Plug
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers