Visual Sound, Inc. Directional Antenna for PSM Wireless Systems PA805X

Description
Shure Incorporated The Shure PA805 is a directional antenna for increased range and reduced interference as compared to omnidirectional 1/2-wave antennas. The PA805 can be mounted on a microphone stand or mounted to a wall using the integral swivel adapter bracket.
Description
Shure Incorporated The Shure PA805 is a directional antenna for increased range and reduced interference as compared to omnidirectional 1/2-wave antennas. The PA805 can be mounted on a microphone stand or mounted to a wall using the integral swivel adapter bracket.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Directional Antenna for PSM Wireless Systems
PA805X
Directional Antenna for PSM Wireless Systems PA805X
Shure Incorporated The Shure PA805 is a directional antenna for increased range and reduced interference as compared to omnidirectional 1/2-wave antennas. The PA805 can be mounted on a microphone stand or mounted to a wall using the integral swivel adapter bracket.

Shure Incorporated

The Shure PA805 is a directional antenna for increased range and reduced interference as compared to omnidirectional 1/2-wave antennas.
The PA805 can be mounted on a microphone stand or mounted to a wall using the integral swivel adapter bracket.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PA805X
Product Name Directional Antenna for PSM Wireless Systems
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Noise Canceling Microphones - CEM-NF9750-1JAA503NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details