Visual Sound, Inc. Commercial Sound Paging Projector PA60

Description
Electro-Voice The PA60 weather-resistant projector is an excellent choice for any outdoor or indoor public address or paging application where reliability and durability are paramount. The driver employs a rugged, phenolic diaphragm, and a "rim-centered," ferrite, magnetic structure for dependability under extreme operating conditions. The PA 60 features a durable ABS horn and a die-cast, zinc, integral swivel mount. The tan PA60 provides an 80 degree x 50 degree dispersion pattern and eight-ohm impedance.
Description
Electro-Voice The PA60 weather-resistant projector is an excellent choice for any outdoor or indoor public address or paging application where reliability and durability are paramount. The driver employs a rugged, phenolic diaphragm, and a "rim-centered," ferrite, magnetic structure for dependability under extreme operating conditions. The PA 60 features a durable ABS horn and a die-cast, zinc, integral swivel mount. The tan PA60 provides an 80 degree x 50 degree dispersion pattern and eight-ohm impedance.

Suppliers

Company
Product
Description
Supplier Links
Commercial Sound Paging Projector - PA60 - Visual Sound, Inc.
Broomall, PA, USA
Commercial Sound Paging Projector
PA60
Commercial Sound Paging Projector PA60
Electro-Voice The PA60 weather-resistant projector is an excellent choice for any outdoor or indoor public address or paging application where reliability and durability are paramount. The driver employs a rugged, phenolic diaphragm, and a "rim-centered," ferrite, magnetic structure for dependability under extreme operating conditions. The PA 60 features a durable ABS horn and a die-cast, zinc, integral swivel mount. The tan PA60 provides an 80 degree x 50 degree dispersion pattern and eight-ohm impedance.

Electro-Voice

The PA60 weather-resistant projector is an excellent choice for any outdoor or indoor public address or paging application where reliability and durability are paramount. The driver employs a rugged, phenolic diaphragm, and a "rim-centered," ferrite, magnetic structure for dependability under extreme operating conditions. The PA 60 features a durable ABS horn and a die-cast, zinc, integral swivel mount. The tan PA60 provides an 80 degree x 50 degree dispersion pattern and eight-ohm impedance.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PA60
Product Name Commercial Sound Paging Projector
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1055 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details