Visual Sound, Inc. 23" Widescreen Color-Critical Desktop Monitor w/ SpectraViewII PA231W-BK-SV

Description
NEC Display Solutions Enjoy the best of both worlds with the 23" NEC MultiSync PA231W, an eco-conscious widescreen LCD display that uses the award-winning SpectraViewII calibration software to attain unparalleled color performance. Designed for graphics and photography applications, this ENERGY STAR-qualified model features a 14-bit 3D LUT, picture in picture, USB hub with DisplaySync Pro™ and many other cutting-edge technologies that bring accurate, consistent and repeatable color performance to your desktop. SpectraViewII Color Calibration Solution, which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance 72% coverage of NTSC color space Superior screen performance (1000:1 contrast ratio, 1920 x 1080 native resolution, 270 cd/m2 brightness) Supports internal programmable 14-bit 3D lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions DisplaySync Pro™ controls two computers with only one keyboard and mouse Color Vision Emulation for type P/D/T supporting Color Universal Design
Description
NEC Display Solutions Enjoy the best of both worlds with the 23" NEC MultiSync PA231W, an eco-conscious widescreen LCD display that uses the award-winning SpectraViewII calibration software to attain unparalleled color performance. Designed for graphics and photography applications, this ENERGY STAR-qualified model features a 14-bit 3D LUT, picture in picture, USB hub with DisplaySync Pro™ and many other cutting-edge technologies that bring accurate, consistent and repeatable color performance to your desktop. SpectraViewII Color Calibration Solution, which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance 72% coverage of NTSC color space Superior screen performance (1000:1 contrast ratio, 1920 x 1080 native resolution, 270 cd/m2 brightness) Supports internal programmable 14-bit 3D lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions DisplaySync Pro™ controls two computers with only one keyboard and mouse Color Vision Emulation for type P/D/T supporting Color Universal Design

Suppliers

Company
Product
Description
Supplier Links
23
Broomall, PA, USA
23" Widescreen Color-Critical Desktop Monitor w/ SpectraViewII
PA231W-BK-SV
23" Widescreen Color-Critical Desktop Monitor w/ SpectraViewII PA231W-BK-SV
NEC Display Solutions Enjoy the best of both worlds with the 23" NEC MultiSync PA231W, an eco-conscious widescreen LCD display that uses the award-winning SpectraViewII calibration software to attain unparalleled color performance. Designed for graphics and photography applications, this ENERGY STAR-qualified model features a 14-bit 3D LUT, picture in picture, USB hub with DisplaySync Pro™ and many other cutting-edge technologies that bring accurate, consistent and repeatable color performance to your desktop. SpectraViewII Color Calibration Solution, which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance 72% coverage of NTSC color space Superior screen performance (1000:1 contrast ratio, 1920 x 1080 native resolution, 270 cd/m2 brightness) Supports internal programmable 14-bit 3D lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions DisplaySync Pro™ controls two computers with only one keyboard and mouse Color Vision Emulation for type P/D/T supporting Color Universal Design

NEC Display Solutions

Enjoy the best of both worlds with the 23" NEC MultiSync PA231W, an eco-conscious widescreen LCD display that uses the award-winning SpectraViewII calibration software to attain unparalleled color performance. Designed for graphics and photography applications, this ENERGY STAR-qualified model features a 14-bit 3D LUT, picture in picture, USB hub with DisplaySync Pro™ and many other cutting-edge technologies that bring accurate, consistent and repeatable color performance to your desktop.

  • SpectraViewII Color Calibration Solution, which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance
  • 72% coverage of NTSC color space
  • Superior screen performance (1000:1 contrast ratio, 1920 x 1080 native resolution, 270 cd/m2 brightness)
  • Supports internal programmable 14-bit 3D lookup tables (LUTs) for calibration
  • AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions
  • DisplaySync Pro™ controls two computers with only one keyboard and mouse
  • Color Vision Emulation for type P/D/T supporting Color Universal Design
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number PA231W-BK-SV
Product Name 23" Widescreen Color-Critical Desktop Monitor w/ SpectraViewII
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204636 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Fiber Instrument Sales, Inc./FIS
Specs
Color Color
Diagonal Screen Size 19 inch (483 mm)
Number of Simultaneous Pictures Displayed 4 #
View Details
KVM - RDC-1151-C1 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Monitor Type LCD Display
Input Types VGA
Screen Resolution XGA (1024 x 768)
View Details