Visual Sound, Inc. Replacement 120V/12VAC Power Supply PA-2

Description
Telex Replacement 120V/12VAC Power Supply
Description
Telex Replacement 120V/12VAC Power Supply

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Replacement 120V/12VAC Power Supply
PA-2
Replacement 120V/12VAC Power Supply PA-2
Telex Replacement 120V/12VAC Power Supply

Telex

Replacement 120V/12VAC Power Supply

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number PA-2
Product Name Replacement 120V/12VAC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10273 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 0.6000 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2425 P - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details