Visual Sound, Inc. P Series Speaker P8378P

Description
OWI, Inc. • 70/100 Volt system, 8 Ohms selectable. • 8" woofer, 3-way, ported. • 80 Watts maximum power and 40 Watts minimum power. • 5, 10, 20, 40 Watt transformer tap. • "U" bracket included for wall or ceiling mount installation. Extruding feet for upward tilt. • Weatherized. • Plastic enclosure. • Aluminum grill material. • Color/s: Black or Paintable White.
Description
OWI, Inc. • 70/100 Volt system, 8 Ohms selectable. • 8" woofer, 3-way, ported. • 80 Watts maximum power and 40 Watts minimum power. • 5, 10, 20, 40 Watt transformer tap. • "U" bracket included for wall or ceiling mount installation. Extruding feet for upward tilt. • Weatherized. • Plastic enclosure. • Aluminum grill material. • Color/s: Black or Paintable White.

Suppliers

Company
Product
Description
Supplier Links
P Series Speaker - P8378P - Visual Sound, Inc.
Broomall, PA, USA
P Series Speaker
P8378P
P Series Speaker P8378P
OWI, Inc. • 70/100 Volt system, 8 Ohms selectable. • 8" woofer, 3-way, ported. • 80 Watts maximum power and 40 Watts minimum power. • 5, 10, 20, 40 Watt transformer tap. • "U" bracket included for wall or ceiling mount installation. Extruding feet for upward tilt. • Weatherized. • Plastic enclosure. • Aluminum grill material. • Color/s: Black or Paintable White.

OWI, Inc.

• 70/100 Volt system, 8 Ohms selectable. • 8" woofer, 3-way, ported. • 80 Watts maximum power and 40 Watts minimum power. • 5, 10, 20, 40 Watt transformer tap. • "U" bracket included for wall or ceiling mount installation. Extruding feet for upward tilt. • Weatherized. • Plastic enclosure. • Aluminum grill material. • Color/s: Black or Paintable White.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number P8378P
Product Name P Series Speaker
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 1976435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.54 inch (90 mm)
View Details
Energy Power EM-2.1 Multimedia System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 25 watts
Frequency Response 80 to 20000 Hz
Weight 4580.50 g (161.60 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details