Visual Sound, Inc. 67" SXGA+ DLP Videowall Projector P672DL

Description
Toshiba Display Systems The P672DL SXGA+ is Toshiba's newest, highest resolution (1400 x 1050) 67" wall cube. It boasts dual lamp coverage, superior image quality and multiple inputs for almost every type of video signal. This superstar is at home in the boardroom or any enviro Today's far-reaching applications demand hardworking display technologies that make everyone look good. From the front row to the bottom line, the P672DL - Toshiba's newest, highest-resolution 67" display - delivers on every level. Its advanced optical system ensures unparalleled brightness, and its internal scaler function easily supports magnifications up to 6x6. Multiple image projections are a breeze with its quad screen capability, and its proprietary color wheel technology projects deeper, truer color and superior image quality. The P672DL is the choice that also makes perfect business sense. It's an investment that - when combined with proven reliability and standard low maintenance requirements - guarantees the lower total cost of ownership you've come to expect from Toshiba.
Description
Toshiba Display Systems The P672DL SXGA+ is Toshiba's newest, highest resolution (1400 x 1050) 67" wall cube. It boasts dual lamp coverage, superior image quality and multiple inputs for almost every type of video signal. This superstar is at home in the boardroom or any enviro Today's far-reaching applications demand hardworking display technologies that make everyone look good. From the front row to the bottom line, the P672DL - Toshiba's newest, highest-resolution 67" display - delivers on every level. Its advanced optical system ensures unparalleled brightness, and its internal scaler function easily supports magnifications up to 6x6. Multiple image projections are a breeze with its quad screen capability, and its proprietary color wheel technology projects deeper, truer color and superior image quality. The P672DL is the choice that also makes perfect business sense. It's an investment that - when combined with proven reliability and standard low maintenance requirements - guarantees the lower total cost of ownership you've come to expect from Toshiba.

Suppliers

Company
Product
Description
Supplier Links
67
Broomall, PA, USA
67" SXGA+ DLP Videowall Projector
P672DL
67" SXGA+ DLP Videowall Projector P672DL
Toshiba Display Systems The P672DL SXGA+ is Toshiba's newest, highest resolution (1400 x 1050) 67" wall cube. It boasts dual lamp coverage, superior image quality and multiple inputs for almost every type of video signal. This superstar is at home in the boardroom or any enviro Today's far-reaching applications demand hardworking display technologies that make everyone look good. From the front row to the bottom line, the P672DL - Toshiba's newest, highest-resolution 67" display - delivers on every level. Its advanced optical system ensures unparalleled brightness, and its internal scaler function easily supports magnifications up to 6x6. Multiple image projections are a breeze with its quad screen capability, and its proprietary color wheel technology projects deeper, truer color and superior image quality. The P672DL is the choice that also makes perfect business sense. It's an investment that - when combined with proven reliability and standard low maintenance requirements - guarantees the lower total cost of ownership you've come to expect from Toshiba.

Toshiba Display Systems

The P672DL SXGA+ is Toshiba's newest, highest resolution (1400 x 1050) 67" wall cube. It boasts dual lamp coverage, superior image quality and multiple inputs for almost every type of video signal. This superstar is at home in the boardroom or any enviro

Today's far-reaching applications demand hardworking display technologies that make everyone look good. From the front row to the bottom line, the P672DL - Toshiba's newest, highest-resolution 67" display - delivers on every level. Its advanced optical system ensures unparalleled brightness, and its internal scaler function easily supports magnifications up to 6x6. Multiple image projections are a breeze with its quad screen capability, and its proprietary color wheel technology projects deeper, truer color and superior image quality. The P672DL is the choice that also makes perfect business sense. It's an investment that - when combined with proven reliability and standard low maintenance requirements - guarantees the lower total cost of ownership you've come to expect from Toshiba.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number P672DL
Product Name 67" SXGA+ DLP Videowall Projector
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428541 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details