Visual Sound, Inc. Backbox-Surface-4in Spkr, Steel, 6.25in Sq x 4in Deep P625X

Description
Lowell Manufacturing Company P625X: protective steel backbox, 4 combination knockouts (0.5"-0.75"). Black. 6.25" square x 4"D. For use with screw-mount grille (4 screws)
Description
Lowell Manufacturing Company P625X: protective steel backbox, 4 combination knockouts (0.5"-0.75"). Black. 6.25" square x 4"D. For use with screw-mount grille (4 screws)

Suppliers

Company
Product
Description
Supplier Links
Backbox-Surface-4in Spkr, Steel, 6.25in Sq x 4in Deep - P625X - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Surface-4in Spkr, Steel, 6.25in Sq x 4in Deep
P625X
Backbox-Surface-4in Spkr, Steel, 6.25in Sq x 4in Deep P625X
Lowell Manufacturing Company P625X: protective steel backbox, 4 combination knockouts (0.5"-0.75"). Black. 6.25" square x 4"D. For use with screw-mount grille (4 screws)

Lowell Manufacturing Company

P625X: protective steel backbox, 4 combination knockouts (0.5"-0.75"). Black. 6.25" square x 4"D. For use with screw-mount grille (4 screws)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number P625X
Product Name Backbox-Surface-4in Spkr, Steel, 6.25in Sq x 4in Deep
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 1218635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
PLS Full range, 2.5
Specs
Nominal Power 10 watts
Sensitivity 82.1 dB
Resonance Frequency 111 Hz
View Details
2 suppliers