Visual Sound, Inc. Professional 60-Inch XGA Plasma P60XP10

Description
NEC Display Solutions Professional 60" XGA Plasma Your video-intensive applications come alive in high brightness, vibrant colors and remarkable contrast with the 60" NEC PlasmaSync 60XP10, a large-screen plasma display that delivers crystal-clear screen performance. Featuring a variety of inputs, video wall capabilities and remote image control, this display is ideal for boardrooms, training facilities, government facilities and digital signage applications. High-definition display provides optimal resolution (1366 x 768) Superior video quality allows for optimized interpolation of moving images for a smoother picture with greater detail and deeper blacks Comprehensive input panel, including DVI with HDCP inputs, delivers the latest in digital connectivity Complete RS-232 input and output control provides easy setup to control systems IR remote ID select allows displays placed in close proximity to one another to have different IR transmissions so only one unit is controlled at a time (26 ID w/10 key remote functionality) Video wall capability enables built-in image matrixing to be split into quadrants up to a 5x5 plasma wall in addition to vertical and other configurations Enhanced split screen allows two sources to be displayed on the screen with each resulting window offering multiple configurations and size options VESA standard hole pattern enables compatibility with universal mounts
Description
NEC Display Solutions Professional 60" XGA Plasma Your video-intensive applications come alive in high brightness, vibrant colors and remarkable contrast with the 60" NEC PlasmaSync 60XP10, a large-screen plasma display that delivers crystal-clear screen performance. Featuring a variety of inputs, video wall capabilities and remote image control, this display is ideal for boardrooms, training facilities, government facilities and digital signage applications. High-definition display provides optimal resolution (1366 x 768) Superior video quality allows for optimized interpolation of moving images for a smoother picture with greater detail and deeper blacks Comprehensive input panel, including DVI with HDCP inputs, delivers the latest in digital connectivity Complete RS-232 input and output control provides easy setup to control systems IR remote ID select allows displays placed in close proximity to one another to have different IR transmissions so only one unit is controlled at a time (26 ID w/10 key remote functionality) Video wall capability enables built-in image matrixing to be split into quadrants up to a 5x5 plasma wall in addition to vertical and other configurations Enhanced split screen allows two sources to be displayed on the screen with each resulting window offering multiple configurations and size options VESA standard hole pattern enables compatibility with universal mounts

Suppliers

Company
Product
Description
Supplier Links
Professional 60-Inch XGA Plasma - P60XP10 - Visual Sound, Inc.
Broomall, PA, USA
Professional 60-Inch XGA Plasma
P60XP10
Professional 60-Inch XGA Plasma P60XP10
NEC Display Solutions Professional 60" XGA Plasma Your video-intensive applications come alive in high brightness, vibrant colors and remarkable contrast with the 60" NEC PlasmaSync 60XP10, a large-screen plasma display that delivers crystal-clear screen performance. Featuring a variety of inputs, video wall capabilities and remote image control, this display is ideal for boardrooms, training facilities, government facilities and digital signage applications. High-definition display provides optimal resolution (1366 x 768) Superior video quality allows for optimized interpolation of moving images for a smoother picture with greater detail and deeper blacks Comprehensive input panel, including DVI with HDCP inputs, delivers the latest in digital connectivity Complete RS-232 input and output control provides easy setup to control systems IR remote ID select allows displays placed in close proximity to one another to have different IR transmissions so only one unit is controlled at a time (26 ID w/10 key remote functionality) Video wall capability enables built-in image matrixing to be split into quadrants up to a 5x5 plasma wall in addition to vertical and other configurations Enhanced split screen allows two sources to be displayed on the screen with each resulting window offering multiple configurations and size options VESA standard hole pattern enables compatibility with universal mounts

NEC Display Solutions

Professional 60" XGA Plasma

Your video-intensive applications come alive in high brightness, vibrant colors and remarkable contrast with the 60" NEC PlasmaSync 60XP10, a large-screen plasma display that delivers crystal-clear screen performance. Featuring a variety of inputs, video wall capabilities and remote image control, this display is ideal for boardrooms, training facilities, government facilities and digital signage applications.

  • High-definition display provides optimal resolution (1366 x 768)
  • Superior video quality allows for optimized interpolation of moving images for a smoother picture with greater detail and deeper blacks
  • Comprehensive input panel, including DVI with HDCP inputs, delivers the latest in digital connectivity
  • Complete RS-232 input and output control provides easy setup to control systems
  • IR remote ID select allows displays placed in close proximity to one another to have different IR transmissions so only one unit is controlled at a time (26 ID w/10 key remote functionality)
  • Video wall capability enables built-in image matrixing to be split into quadrants up to a 5x5 plasma wall in addition to vertical and other configurations
  • Enhanced split screen allows two sources to be displayed on the screen with each resulting window offering multiple configurations and size options
  • VESA standard hole pattern enables compatibility with universal mounts
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number P60XP10
Product Name Professional 60-Inch XGA Plasma
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540022 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details