Visual Sound, Inc. 56" LCD Flat Panel Display P56QHD

Description
Toshiba Display Systems Today more than ever, visual communications require multifunctional, dependable, visually striking displays. Fortunately, Toshiba's P56QHD is more than up for the challenge. Its superior image quality shows off high-bright, high-contrast images viewable at any angle. The high-resolution panel at 3840x2160 has the highest resolution of any other flat panel display on the market today. And installation is a snap with any UL-approved VESA standard wall or ceiling mount. With Toshiba LCD displays, image "Burn-In" and "Temporary Image Retention (TIR)" is a distant memory. Its high-speed, fast video response time of 6.5ms delivers the performance you need for any application. And nobody beats Toshiba's comprehensive 3-year, full replacement warranty - that's value you can see. High brightness 500 cd/m2 High contrast ratio 1200:1 VESA standard 200mm mounting holes Long backlight life 60,000 hours Fast video response time - 6.5 ms Wide off axis viewing 176° Horizontal & Vertical 3840x2160 maximum resolution Dual DVI inputs
Description
Toshiba Display Systems Today more than ever, visual communications require multifunctional, dependable, visually striking displays. Fortunately, Toshiba's P56QHD is more than up for the challenge. Its superior image quality shows off high-bright, high-contrast images viewable at any angle. The high-resolution panel at 3840x2160 has the highest resolution of any other flat panel display on the market today. And installation is a snap with any UL-approved VESA standard wall or ceiling mount. With Toshiba LCD displays, image "Burn-In" and "Temporary Image Retention (TIR)" is a distant memory. Its high-speed, fast video response time of 6.5ms delivers the performance you need for any application. And nobody beats Toshiba's comprehensive 3-year, full replacement warranty - that's value you can see. High brightness 500 cd/m2 High contrast ratio 1200:1 VESA standard 200mm mounting holes Long backlight life 60,000 hours Fast video response time - 6.5 ms Wide off axis viewing 176° Horizontal & Vertical 3840x2160 maximum resolution Dual DVI inputs

Suppliers

Company
Product
Description
Supplier Links
56
Broomall, PA, USA
56" LCD Flat Panel Display
P56QHD
56" LCD Flat Panel Display P56QHD
Toshiba Display Systems Today more than ever, visual communications require multifunctional, dependable, visually striking displays. Fortunately, Toshiba's P56QHD is more than up for the challenge. Its superior image quality shows off high-bright, high-contrast images viewable at any angle. The high-resolution panel at 3840x2160 has the highest resolution of any other flat panel display on the market today. And installation is a snap with any UL-approved VESA standard wall or ceiling mount. With Toshiba LCD displays, image "Burn-In" and "Temporary Image Retention (TIR)" is a distant memory. Its high-speed, fast video response time of 6.5ms delivers the performance you need for any application. And nobody beats Toshiba's comprehensive 3-year, full replacement warranty - that's value you can see. High brightness 500 cd/m2 High contrast ratio 1200:1 VESA standard 200mm mounting holes Long backlight life 60,000 hours Fast video response time - 6.5 ms Wide off axis viewing 176° Horizontal & Vertical 3840x2160 maximum resolution Dual DVI inputs

Toshiba Display Systems

Today more than ever, visual communications require multifunctional, dependable, visually striking displays. Fortunately, Toshiba's P56QHD is more than up for the challenge. Its superior image quality shows off high-bright, high-contrast images viewable at any angle. The high-resolution panel at 3840x2160 has the highest resolution of any other flat panel display on the market today. And installation is a snap with any UL-approved VESA standard wall or ceiling mount. With Toshiba LCD displays, image "Burn-In" and "Temporary Image Retention (TIR)" is a distant memory. Its high-speed, fast video response time of 6.5ms delivers the performance you need for any application. And nobody beats Toshiba's comprehensive 3-year, full replacement warranty - that's value you can see.

  • High brightness 500 cd/m2
  • High contrast ratio 1200:1
  • VESA standard 200mm mounting holes
  • Long backlight life 60,000 hours
  • Fast video response time - 6.5 ms
  • Wide off axis viewing 176° Horizontal & Vertical
  • 3840x2160 maximum resolution
  • Dual DVI inputs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number P56QHD
Product Name 56" LCD Flat Panel Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204638 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types LVDS
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details