Visual Sound, Inc. 55" HDTV Black / Silver Plasma Television P55XTA51UB/US

Description
Fujitsu General America, Inc. P55XTA51UB uses e-Alis Technology an enhanced pixel driving method, providing an even brighter and better picture than sets, which use standard pixel driving methods. 3-Year "Inclusive" Warranty High Resolution 1366 x 768 160° Wide Viewing Angle Slim and Lightweight 16:9 Aspect Ratio 1.07 Billion Colors 8 Picture Memory Modes HDMI Digital A/V Input AVM-II Digital Video Processor Ambient Light Sensor AVM Noise Reduction Advanced Color Management Digital Cable Ready Tuner CableCARD™ Slot
Description
Fujitsu General America, Inc. P55XTA51UB uses e-Alis Technology an enhanced pixel driving method, providing an even brighter and better picture than sets, which use standard pixel driving methods. 3-Year "Inclusive" Warranty High Resolution 1366 x 768 160° Wide Viewing Angle Slim and Lightweight 16:9 Aspect Ratio 1.07 Billion Colors 8 Picture Memory Modes HDMI Digital A/V Input AVM-II Digital Video Processor Ambient Light Sensor AVM Noise Reduction Advanced Color Management Digital Cable Ready Tuner CableCARD™ Slot

Suppliers

Company
Product
Description
Supplier Links
55
Broomall, PA, USA
55" HDTV Black / Silver Plasma Television
P55XTA51UB/US
55" HDTV Black / Silver Plasma Television P55XTA51UB/US
Fujitsu General America, Inc. P55XTA51UB uses e-Alis Technology an enhanced pixel driving method, providing an even brighter and better picture than sets, which use standard pixel driving methods. 3-Year "Inclusive" Warranty High Resolution 1366 x 768 160° Wide Viewing Angle Slim and Lightweight 16:9 Aspect Ratio 1.07 Billion Colors 8 Picture Memory Modes HDMI Digital A/V Input AVM-II Digital Video Processor Ambient Light Sensor AVM Noise Reduction Advanced Color Management Digital Cable Ready Tuner CableCARD™ Slot

Fujitsu General America, Inc.

P55XTA51UB uses e-Alis Technology an enhanced pixel driving method, providing an even brighter and better picture than sets, which use standard pixel driving methods.

  • 3-Year "Inclusive" Warranty
  • High Resolution 1366 x 768
  • 160° Wide Viewing Angle
  • Slim and Lightweight
  • 16:9 Aspect Ratio
  • 1.07 Billion Colors
  • 8 Picture Memory Modes
  • HDMI Digital A/V Input
  • AVM-II Digital Video Processor
  • Ambient Light Sensor
  • AVM Noise Reduction
  • Advanced Color Management
  • Digital Cable Ready Tuner
  • CableCARD™ Slot
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number P55XTA51UB/US
Product Name 55" HDTV Black / Silver Plasma Television
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 331746 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color; Monochrome
Input Types Serial Interface; SPI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details