Visual Sound, Inc. (55") 2x2 TileMatrix Video Wall Solution - Digital P552-TMX4D

Description
NEC Display Solutions NEC's complete 55" 2x2 LCD TileMatrix™ Digital Video Wall Solution delivers an all-in-one, easy-to-configure and cost-effective solution. NEC's complete 55" 2x2 LCD TileMatrix™ Digital Video Wall Solution delivers an all-in-one, easy-to-configure and cost-effective solution that is ideal for dynamic digital signage, information display and command & control applications. Exclusive TileMatrix and TileComp™ technologies, combined with the thin bezel design of the NEC P552, provide for a near seamless video wall without the need for additional third-party equipment. The DVI daisy chain board is added to each display to allow the loop-through of a digital video signal, ensuring the best quality picture. Advanced thermal protection with multi-level approach ensures long life of the display Fan-based technology connected to internal heat sensors automatically turns on when temperatures reach certain thresholds TileMatrix technology is integrated into each NEC display within the bundle, allowing for easy manipulation of a single picture to 2x2 format Copy function allows you to apply the settings from one display to all others Digital Factory PerfectAlign™ Mounting System Null modem cables used for daisy-chaining control signals included Tripp Lite Isobar6 surge suppressor features six outlets and prevents crashes, reboots and performance problems
Description
NEC Display Solutions NEC's complete 55" 2x2 LCD TileMatrix™ Digital Video Wall Solution delivers an all-in-one, easy-to-configure and cost-effective solution. NEC's complete 55" 2x2 LCD TileMatrix™ Digital Video Wall Solution delivers an all-in-one, easy-to-configure and cost-effective solution that is ideal for dynamic digital signage, information display and command & control applications. Exclusive TileMatrix and TileComp™ technologies, combined with the thin bezel design of the NEC P552, provide for a near seamless video wall without the need for additional third-party equipment. The DVI daisy chain board is added to each display to allow the loop-through of a digital video signal, ensuring the best quality picture. Advanced thermal protection with multi-level approach ensures long life of the display Fan-based technology connected to internal heat sensors automatically turns on when temperatures reach certain thresholds TileMatrix technology is integrated into each NEC display within the bundle, allowing for easy manipulation of a single picture to 2x2 format Copy function allows you to apply the settings from one display to all others Digital Factory PerfectAlign™ Mounting System Null modem cables used for daisy-chaining control signals included Tripp Lite Isobar6 surge suppressor features six outlets and prevents crashes, reboots and performance problems

Suppliers

Company
Product
Description
Supplier Links
(55
Broomall, PA, USA
(55") 2x2 TileMatrix Video Wall Solution - Digital
P552-TMX4D
(55") 2x2 TileMatrix Video Wall Solution - Digital P552-TMX4D
NEC Display Solutions NEC's complete 55" 2x2 LCD TileMatrix™ Digital Video Wall Solution delivers an all-in-one, easy-to-configure and cost-effective solution. NEC's complete 55" 2x2 LCD TileMatrix™ Digital Video Wall Solution delivers an all-in-one, easy-to-configure and cost-effective solution that is ideal for dynamic digital signage, information display and command & control applications. Exclusive TileMatrix and TileComp™ technologies, combined with the thin bezel design of the NEC P552, provide for a near seamless video wall without the need for additional third-party equipment. The DVI daisy chain board is added to each display to allow the loop-through of a digital video signal, ensuring the best quality picture. Advanced thermal protection with multi-level approach ensures long life of the display Fan-based technology connected to internal heat sensors automatically turns on when temperatures reach certain thresholds TileMatrix technology is integrated into each NEC display within the bundle, allowing for easy manipulation of a single picture to 2x2 format Copy function allows you to apply the settings from one display to all others Digital Factory PerfectAlign™ Mounting System Null modem cables used for daisy-chaining control signals included Tripp Lite Isobar6 surge suppressor features six outlets and prevents crashes, reboots and performance problems

NEC Display Solutions

NEC's complete 55" 2x2 LCD TileMatrix™ Digital Video Wall Solution delivers an all-in-one, easy-to-configure and cost-effective solution.

NEC's complete 55" 2x2 LCD TileMatrix™ Digital Video Wall Solution delivers an all-in-one, easy-to-configure and cost-effective solution that is ideal for dynamic digital signage, information display and command & control applications. Exclusive TileMatrix and TileComp™ technologies, combined with the thin bezel design of the NEC P552, provide for a near seamless video wall without the need for additional third-party equipment. The DVI daisy chain board is added to each display to allow the loop-through of a digital video signal, ensuring the best quality picture.

  • Advanced thermal protection with multi-level approach ensures long life of the display
  • Fan-based technology connected to internal heat sensors automatically turns on when temperatures reach certain thresholds
  • TileMatrix technology is integrated into each NEC display within the bundle, allowing for easy manipulation of a single picture to 2x2 format
  • Copy function allows you to apply the settings from one display to all others
  • Digital Factory PerfectAlign™ Mounting System
  • Null modem cables used for daisy-chaining control signals included
  • Tripp Lite Isobar6 surge suppressor features six outlets and prevents crashes, reboots and performance problems
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number P552-TMX4D
Product Name (55") 2x2 TileMatrix Video Wall Solution - Digital
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2540022 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
23.8
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types DVI; HDMI; VGA; VGA, DVI, HDMI, and DP video input
View Details
Remote Digital Display - SITRANS RD100 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Monitor Type LCD Display
Color Black and White
Input Types 4 to 20 mA
View Details