Visual Sound, Inc. 52" LCD Flat Panel Display P52LSA

Description
Toshiba Display Systems Today more than ever, visual communications require multifunctional, dependable, visually striking displays. Fortunately, Toshiba's P52LSA is more than up for the challenge. Its superior image quality shows off high-bright, high-contrast images viewable at any angle. High-resolution panel with digital and analog inputs while the most rigorous specifications are handled with ease. And installation is a snap with any UL-approved VESA standard wall or ceiling mount. With Toshiba LCD displays, image "Burn-In" and "Temporary Image Retention (TIR)" is a distant memory. Its high-speed, fast video response time of 8ms delivers the performance you need for any application. And nobody beats Toshiba's comprehensive 3-year, full replacement warranty - that's value you can see. High brightness 500 cd/m2 High contrast ratio 1500:1 VESA standard 200mm mounting holes Long backlight life 60,000 hours Fast video response time - 6.5 ms Wide off axis viewing 176° Horizontal & Vertical 1920x1080 native resolution DVI-D, RGB 15 pin, Composite, S-Video, HDTV DPMS (Display Power Management System) Auto-brightness level sensor RS232 Control with Loop Thru Internal Videowall Processor - up to 6x6 magnification Optional HD SDI single link input / output (additional cost)
Description
Toshiba Display Systems Today more than ever, visual communications require multifunctional, dependable, visually striking displays. Fortunately, Toshiba's P52LSA is more than up for the challenge. Its superior image quality shows off high-bright, high-contrast images viewable at any angle. High-resolution panel with digital and analog inputs while the most rigorous specifications are handled with ease. And installation is a snap with any UL-approved VESA standard wall or ceiling mount. With Toshiba LCD displays, image "Burn-In" and "Temporary Image Retention (TIR)" is a distant memory. Its high-speed, fast video response time of 8ms delivers the performance you need for any application. And nobody beats Toshiba's comprehensive 3-year, full replacement warranty - that's value you can see. High brightness 500 cd/m2 High contrast ratio 1500:1 VESA standard 200mm mounting holes Long backlight life 60,000 hours Fast video response time - 6.5 ms Wide off axis viewing 176° Horizontal & Vertical 1920x1080 native resolution DVI-D, RGB 15 pin, Composite, S-Video, HDTV DPMS (Display Power Management System) Auto-brightness level sensor RS232 Control with Loop Thru Internal Videowall Processor - up to 6x6 magnification Optional HD SDI single link input / output (additional cost)

Suppliers

Company
Product
Description
Supplier Links
52
Broomall, PA, USA
52" LCD Flat Panel Display
P52LSA
52" LCD Flat Panel Display P52LSA
Toshiba Display Systems Today more than ever, visual communications require multifunctional, dependable, visually striking displays. Fortunately, Toshiba's P52LSA is more than up for the challenge. Its superior image quality shows off high-bright, high-contrast images viewable at any angle. High-resolution panel with digital and analog inputs while the most rigorous specifications are handled with ease. And installation is a snap with any UL-approved VESA standard wall or ceiling mount. With Toshiba LCD displays, image "Burn-In" and "Temporary Image Retention (TIR)" is a distant memory. Its high-speed, fast video response time of 8ms delivers the performance you need for any application. And nobody beats Toshiba's comprehensive 3-year, full replacement warranty - that's value you can see. High brightness 500 cd/m2 High contrast ratio 1500:1 VESA standard 200mm mounting holes Long backlight life 60,000 hours Fast video response time - 6.5 ms Wide off axis viewing 176° Horizontal & Vertical 1920x1080 native resolution DVI-D, RGB 15 pin, Composite, S-Video, HDTV DPMS (Display Power Management System) Auto-brightness level sensor RS232 Control with Loop Thru Internal Videowall Processor - up to 6x6 magnification Optional HD SDI single link input / output (additional cost)

Toshiba Display Systems

Today more than ever, visual communications require multifunctional, dependable, visually striking displays. Fortunately, Toshiba's P52LSA is more than up for the challenge. Its superior image quality shows off high-bright, high-contrast images viewable at any angle. High-resolution panel with digital and analog inputs while the most rigorous specifications are handled with ease. And installation is a snap with any UL-approved VESA standard wall or ceiling mount. With Toshiba LCD displays, image "Burn-In" and "Temporary Image Retention (TIR)" is a distant memory. Its high-speed, fast video response time of 8ms delivers the performance you need for any application. And nobody beats Toshiba's comprehensive 3-year, full replacement warranty - that's value you can see.

  • High brightness 500 cd/m2
  • High contrast ratio 1500:1
  • VESA standard 200mm mounting holes
  • Long backlight life 60,000 hours
  • Fast video response time - 6.5 ms
  • Wide off axis viewing 176° Horizontal & Vertical
  • 1920x1080 native resolution
  • DVI-D, RGB 15 pin, Composite, S-Video, HDTV
  • DPMS (Display Power Management System)
  • Auto-brightness level sensor
  • RS232 Control with Loop Thru
  • Internal Videowall Processor - up to 6x6 magnification
  • Optional HD SDI single link input / output (additional cost)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number P52LSA
Product Name 52" LCD Flat Panel Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204635 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types MIPI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
24
Specs
Other Type/Technology Other Type/Technology; IPS
Color Color
Input Types RGB
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details