Visual Sound, Inc. Residential 42-Inch XGA Plasma P42XC10

Description
NEC Display Solutions 42-Inch Residential XGA Plasma The 42" NEC PlasmaSync™ 42XC10, a large-screen plasma display that delivers unrivaled, crystal-clear video performance, makes the perfect centerpiece for your home theater system. Available with optional speakers and stand, this display boasts advanced technologies, vivid color, high brightness and remarkable contrast to bring your movies, broadcast entertainment and video games to life. Superior video quality allows for optimized interpolation of moving images for a smoother picture with greater detail and deeper blacks Comprehensive input panel, including DVI with HDCP inputs, delivers the latest in digital connectivity Complete RS-232 input and output control provides easy setup to control systems\ ISFccc-certified calibration controls provide settings for day and night viewing to ensure an optimized image in all viewing conditions Enhanced picture-in-picture (PIP) allows two sources to be displayed on the screen at once with multiple configurations and sizes available for both Multiple aspect ratio control allows flexibility with today's many source choices Advanced AccuBlend™ converts non-native resolutions to the display's resolution VESA standard hole pattern enables compatibility with universal mount
Description
NEC Display Solutions 42-Inch Residential XGA Plasma The 42" NEC PlasmaSync™ 42XC10, a large-screen plasma display that delivers unrivaled, crystal-clear video performance, makes the perfect centerpiece for your home theater system. Available with optional speakers and stand, this display boasts advanced technologies, vivid color, high brightness and remarkable contrast to bring your movies, broadcast entertainment and video games to life. Superior video quality allows for optimized interpolation of moving images for a smoother picture with greater detail and deeper blacks Comprehensive input panel, including DVI with HDCP inputs, delivers the latest in digital connectivity Complete RS-232 input and output control provides easy setup to control systems\ ISFccc-certified calibration controls provide settings for day and night viewing to ensure an optimized image in all viewing conditions Enhanced picture-in-picture (PIP) allows two sources to be displayed on the screen at once with multiple configurations and sizes available for both Multiple aspect ratio control allows flexibility with today's many source choices Advanced AccuBlend™ converts non-native resolutions to the display's resolution VESA standard hole pattern enables compatibility with universal mount

Suppliers

Company
Product
Description
Supplier Links
Residential 42-Inch XGA Plasma - P42XC10 - Visual Sound, Inc.
Broomall, PA, USA
Residential 42-Inch XGA Plasma
P42XC10
Residential 42-Inch XGA Plasma P42XC10
NEC Display Solutions 42-Inch Residential XGA Plasma The 42" NEC PlasmaSync™ 42XC10, a large-screen plasma display that delivers unrivaled, crystal-clear video performance, makes the perfect centerpiece for your home theater system. Available with optional speakers and stand, this display boasts advanced technologies, vivid color, high brightness and remarkable contrast to bring your movies, broadcast entertainment and video games to life. Superior video quality allows for optimized interpolation of moving images for a smoother picture with greater detail and deeper blacks Comprehensive input panel, including DVI with HDCP inputs, delivers the latest in digital connectivity Complete RS-232 input and output control provides easy setup to control systems\ ISFccc-certified calibration controls provide settings for day and night viewing to ensure an optimized image in all viewing conditions Enhanced picture-in-picture (PIP) allows two sources to be displayed on the screen at once with multiple configurations and sizes available for both Multiple aspect ratio control allows flexibility with today's many source choices Advanced AccuBlend™ converts non-native resolutions to the display's resolution VESA standard hole pattern enables compatibility with universal mount

NEC Display Solutions

42-Inch Residential XGA Plasma

The 42" NEC PlasmaSync™ 42XC10, a large-screen plasma display that delivers unrivaled, crystal-clear video performance, makes the perfect centerpiece for your home theater system. Available with optional speakers and stand, this display boasts advanced technologies, vivid color, high brightness and remarkable contrast to bring your movies, broadcast entertainment and video games to life.

  • Superior video quality allows for optimized interpolation of moving images for a smoother picture with greater detail and deeper blacks
  • Comprehensive input panel, including DVI with HDCP inputs, delivers the latest in digital connectivity
  • Complete RS-232 input and output control provides easy setup to control systems\
  • ISFccc-certified calibration controls provide settings for day and night viewing to ensure an optimized image in all viewing conditions
  • Enhanced picture-in-picture (PIP) allows two sources to be displayed on the screen at once with multiple configurations and sizes available for both
  • Multiple aspect ratio control allows flexibility with today's many source choices
  • Advanced AccuBlend™ converts non-native resolutions to the display's resolution
  • VESA standard hole pattern enables compatibility with universal mount
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number P42XC10
Product Name Residential 42-Inch XGA Plasma
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2765348 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details