Visual Sound, Inc. 26" WXGA LCD Flat Panel Display P26LSA

Description
Toshiba Display Systems Today more than ever, visual communications require multifunctional, dependable, visually striking displays. Fortunately, Toshiba's P26LSA is more than up for the challenge. Its superior image quality shows off high-bright, high-contrast images viewable at any angle. High-resolution panel with digital and analog inputs while the most rigorous specifications are handled with ease. And installation is a snap with any UL-approved VESA standard wall or ceiling mount. With Toshiba LCD displays, image "Burn-In" and "Temporary Image Retention (TIR)" is a distant memory. Its high-speed, fast video response time of 8 ms delivers the performance you need for any application. And nobody beats Toshiba's comprehensive 3-year, full replacement warranty - that's value you can see. Brightness: 500 cd/m2 Contrast ratio: 1000:1 Dimensions: 24.65" (W) x 15.77" (H) x 3.68" (D) Weight: 28 lbs VESA standard 100mm/200mm mounting holes Backlight life: 60,000 hours Video response time: 8 ms Off axis viewing 176° Horizontal & Vertical WXGA (1366x768) native resolution Up to UXGA (compressed) DVI-D, RGB 15 pin, Composite, S-Video DPMS (Display Power Management System) Auto-brightness level sensor
Description
Toshiba Display Systems Today more than ever, visual communications require multifunctional, dependable, visually striking displays. Fortunately, Toshiba's P26LSA is more than up for the challenge. Its superior image quality shows off high-bright, high-contrast images viewable at any angle. High-resolution panel with digital and analog inputs while the most rigorous specifications are handled with ease. And installation is a snap with any UL-approved VESA standard wall or ceiling mount. With Toshiba LCD displays, image "Burn-In" and "Temporary Image Retention (TIR)" is a distant memory. Its high-speed, fast video response time of 8 ms delivers the performance you need for any application. And nobody beats Toshiba's comprehensive 3-year, full replacement warranty - that's value you can see. Brightness: 500 cd/m2 Contrast ratio: 1000:1 Dimensions: 24.65" (W) x 15.77" (H) x 3.68" (D) Weight: 28 lbs VESA standard 100mm/200mm mounting holes Backlight life: 60,000 hours Video response time: 8 ms Off axis viewing 176° Horizontal & Vertical WXGA (1366x768) native resolution Up to UXGA (compressed) DVI-D, RGB 15 pin, Composite, S-Video DPMS (Display Power Management System) Auto-brightness level sensor

Suppliers

Company
Product
Description
Supplier Links
26
Broomall, PA, USA
26" WXGA LCD Flat Panel Display
P26LSA
26" WXGA LCD Flat Panel Display P26LSA
Toshiba Display Systems Today more than ever, visual communications require multifunctional, dependable, visually striking displays. Fortunately, Toshiba's P26LSA is more than up for the challenge. Its superior image quality shows off high-bright, high-contrast images viewable at any angle. High-resolution panel with digital and analog inputs while the most rigorous specifications are handled with ease. And installation is a snap with any UL-approved VESA standard wall or ceiling mount. With Toshiba LCD displays, image "Burn-In" and "Temporary Image Retention (TIR)" is a distant memory. Its high-speed, fast video response time of 8 ms delivers the performance you need for any application. And nobody beats Toshiba's comprehensive 3-year, full replacement warranty - that's value you can see. Brightness: 500 cd/m2 Contrast ratio: 1000:1 Dimensions: 24.65" (W) x 15.77" (H) x 3.68" (D) Weight: 28 lbs VESA standard 100mm/200mm mounting holes Backlight life: 60,000 hours Video response time: 8 ms Off axis viewing 176° Horizontal & Vertical WXGA (1366x768) native resolution Up to UXGA (compressed) DVI-D, RGB 15 pin, Composite, S-Video DPMS (Display Power Management System) Auto-brightness level sensor

Toshiba Display Systems

Today more than ever, visual communications require multifunctional, dependable, visually striking displays. Fortunately, Toshiba's P26LSA is more than up for the challenge. Its superior image quality shows off high-bright, high-contrast images viewable at any angle. High-resolution panel with digital and analog inputs while the most rigorous specifications are handled with ease. And installation is a snap with any UL-approved VESA standard wall or ceiling mount. With Toshiba LCD displays, image "Burn-In" and "Temporary Image Retention (TIR)" is a distant memory. Its high-speed, fast video response time of 8 ms delivers the performance you need for any application. And nobody beats Toshiba's comprehensive 3-year, full replacement warranty - that's value you can see.

  • Brightness: 500 cd/m2
  • Contrast ratio: 1000:1
  • Dimensions: 24.65" (W) x 15.77" (H) x 3.68" (D)
  • Weight: 28 lbs
  • VESA standard 100mm/200mm mounting holes
  • Backlight life: 60,000 hours
  • Video response time: 8 ms
  • Off axis viewing 176° Horizontal & Vertical
  • WXGA (1366x768) native resolution
  • Up to UXGA (compressed)
  • DVI-D, RGB 15 pin, Composite, S-Video
  • DPMS (Display Power Management System)
  • Auto-brightness level sensor
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number P26LSA
Product Name 26" WXGA LCD Flat Panel Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

VFD Displays - 1914927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Types Serial Interface; Serial
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details