Visual Sound, Inc. 24" Widescreen Professional Graphics Desktop Monitor 24" Widescreen Professional Graphics Desktop Monitor P241W-BK

Description
NEC Display Solutions Meet the next generation of MultiSync P Series desktop monitors. The P241W is a 24" widescreen monitor that is ideal for web graphics and photography applications. This model utilizes an e-IPS panel for great imaging performance. Offering 96.7% coverage of sRGB color gamut and 71.4% of NTSC, the P241W provides professional-grade benefits, such as an internal 14-bit 3D programmable lookup tables (LUTs), DisplayPort connectivity and built-in USB hub, at a budget-friendly price. e-IPS LCD panel with 96.7% coverage of AdobeRGB color space Superior screen performance (1000:1 contrast ratio, 1920 x 1200 native resolution, 360 cd/m2 brightness) Supports internal programmable 14-bit 3D lookup tables (LUTs) for calibration DisplaySync Pro™ controls two computers with only one keyboard and mouse Five programmable Picture Mode profiles for quick access to multiple color spaces AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions Wide connectivity includes DisplayPort, VGA, two DVI-D inputs and USB hub
Description
NEC Display Solutions Meet the next generation of MultiSync P Series desktop monitors. The P241W is a 24" widescreen monitor that is ideal for web graphics and photography applications. This model utilizes an e-IPS panel for great imaging performance. Offering 96.7% coverage of sRGB color gamut and 71.4% of NTSC, the P241W provides professional-grade benefits, such as an internal 14-bit 3D programmable lookup tables (LUTs), DisplayPort connectivity and built-in USB hub, at a budget-friendly price. e-IPS LCD panel with 96.7% coverage of AdobeRGB color space Superior screen performance (1000:1 contrast ratio, 1920 x 1200 native resolution, 360 cd/m2 brightness) Supports internal programmable 14-bit 3D lookup tables (LUTs) for calibration DisplaySync Pro™ controls two computers with only one keyboard and mouse Five programmable Picture Mode profiles for quick access to multiple color spaces AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions Wide connectivity includes DisplayPort, VGA, two DVI-D inputs and USB hub

Suppliers

Company
Product
Description
Supplier Links
24
Broomall, PA, USA
24" Widescreen Professional Graphics Desktop Monitor 24" Widescreen Professional Graphics Desktop Monitor
P241W-BK
24" Widescreen Professional Graphics Desktop Monitor 24" Widescreen Professional Graphics Desktop Monitor P241W-BK
NEC Display Solutions Meet the next generation of MultiSync P Series desktop monitors. The P241W is a 24" widescreen monitor that is ideal for web graphics and photography applications. This model utilizes an e-IPS panel for great imaging performance. Offering 96.7% coverage of sRGB color gamut and 71.4% of NTSC, the P241W provides professional-grade benefits, such as an internal 14-bit 3D programmable lookup tables (LUTs), DisplayPort connectivity and built-in USB hub, at a budget-friendly price. e-IPS LCD panel with 96.7% coverage of AdobeRGB color space Superior screen performance (1000:1 contrast ratio, 1920 x 1200 native resolution, 360 cd/m2 brightness) Supports internal programmable 14-bit 3D lookup tables (LUTs) for calibration DisplaySync Pro™ controls two computers with only one keyboard and mouse Five programmable Picture Mode profiles for quick access to multiple color spaces AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions Wide connectivity includes DisplayPort, VGA, two DVI-D inputs and USB hub

NEC Display Solutions

Meet the next generation of MultiSync P Series desktop monitors. The P241W is a 24" widescreen monitor that is ideal for web graphics and photography applications. This model utilizes an e-IPS panel for great imaging performance. Offering 96.7% coverage of sRGB color gamut and 71.4% of NTSC, the P241W provides professional-grade benefits, such as an internal 14-bit 3D programmable lookup tables (LUTs), DisplayPort connectivity and built-in USB hub, at a budget-friendly price.

  • e-IPS LCD panel with 96.7% coverage of AdobeRGB color space
  • Superior screen performance (1000:1 contrast ratio, 1920 x 1200 native resolution, 360 cd/m2 brightness)
  • Supports internal programmable 14-bit 3D lookup tables (LUTs) for calibration
  • DisplaySync Pro™ controls two computers with only one keyboard and mouse
  • Five programmable Picture Mode profiles for quick access to multiple color spaces
  • AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions
  • Wide connectivity includes DisplayPort, VGA, two DVI-D inputs and USB hub
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number P241W-BK
Product Name 24" Widescreen Professional Graphics Desktop Monitor 24" Widescreen Professional Graphics Desktop Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 711498 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MCU
View Details
8
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Features Audio Capabilities
Color Color
Input Types VGA
View Details
3M Touch Systems
Specs
Monitor Type LCD Display
Features Audio Capabilities
Input Types USB; VGA
View Details