Visual Sound, Inc. Backbox-Surface, Steel, Fits 3-gang Devices, 2.5in Deep, White P1X-3

Description
Lowell Manufacturing Company P1X-3: 3-gang box with 5 knockouts P1X-series: surface-mount, 20 ga. steel enclosure for intercoms, wall plates and devices. Front flanged holes conform to standard wall plate centers and hardware. Rear of box features 0.5" conduit knockouts and mounting holes to install to standard EO box. 2.5"D
Description
Lowell Manufacturing Company P1X-3: 3-gang box with 5 knockouts P1X-series: surface-mount, 20 ga. steel enclosure for intercoms, wall plates and devices. Front flanged holes conform to standard wall plate centers and hardware. Rear of box features 0.5" conduit knockouts and mounting holes to install to standard EO box. 2.5"D

Suppliers

Company
Product
Description
Supplier Links
Backbox-Surface, Steel, Fits 3-gang Devices, 2.5in Deep, White - P1X-3 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Surface, Steel, Fits 3-gang Devices, 2.5in Deep, White
P1X-3
Backbox-Surface, Steel, Fits 3-gang Devices, 2.5in Deep, White P1X-3
Lowell Manufacturing Company P1X-3: 3-gang box with 5 knockouts P1X-series: surface-mount, 20 ga. steel enclosure for intercoms, wall plates and devices. Front flanged holes conform to standard wall plate centers and hardware. Rear of box features 0.5" conduit knockouts and mounting holes to install to standard EO box. 2.5"D

Lowell Manufacturing Company

P1X-3: 3-gang box with 5 knockouts
P1X-series: surface-mount, 20 ga. steel enclosure for intercoms, wall plates and devices. Front flanged holes conform to standard wall plate centers and hardware. Rear of box features 0.5" conduit knockouts and mounting holes to install to standard EO box. 2.5"D

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number P1X-3
Product Name Backbox-Surface, Steel, Fits 3-gang Devices, 2.5in Deep, White
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526837 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 19000 Hz
View Details
AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 500 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details