Visual Sound, Inc. PSM 1000 Personal Monitor System with SE425-CL P10TR425CL

Description
Shure Incorporated System includes P10T Dual Wireless Transmitter, P10R Wireless Bodypack Receiver and SE425 Sound Isolating™ Earphones. The PSM®1000 Personal Monitor System from Shure brings personal monitoring to its most advanced level yet. The full-rack, dual-channel, networkable transmitter is ideally suited for the demands of professional touring and installation applications, and the diversity bodypack receiver delivers pristine RF signal and audio quality. Networkability over Ethernet connection enables remote control of transmitter functions and comprehensive frequency coordination via Wireless Workbench® 6 software (coming Fall 2011). Packaged systems include one P10T Dual Wireless Transmitter and two P10R Wireless Bodypack Receivers, and are available with or without SE425-CL Sound Isolating™ Earphones. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.
Description
Shure Incorporated System includes P10T Dual Wireless Transmitter, P10R Wireless Bodypack Receiver and SE425 Sound Isolating™ Earphones. The PSM®1000 Personal Monitor System from Shure brings personal monitoring to its most advanced level yet. The full-rack, dual-channel, networkable transmitter is ideally suited for the demands of professional touring and installation applications, and the diversity bodypack receiver delivers pristine RF signal and audio quality. Networkability over Ethernet connection enables remote control of transmitter functions and comprehensive frequency coordination via Wireless Workbench® 6 software (coming Fall 2011). Packaged systems include one P10T Dual Wireless Transmitter and two P10R Wireless Bodypack Receivers, and are available with or without SE425-CL Sound Isolating™ Earphones. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.

Suppliers

Company
Product
Description
Supplier Links
PSM 1000 Personal Monitor System with SE425-CL - P10TR425CL - Visual Sound, Inc.
Broomall, PA, USA
PSM 1000 Personal Monitor System with SE425-CL
P10TR425CL
PSM 1000 Personal Monitor System with SE425-CL P10TR425CL
Shure Incorporated System includes P10T Dual Wireless Transmitter, P10R Wireless Bodypack Receiver and SE425 Sound Isolating™ Earphones. The PSM®1000 Personal Monitor System from Shure brings personal monitoring to its most advanced level yet. The full-rack, dual-channel, networkable transmitter is ideally suited for the demands of professional touring and installation applications, and the diversity bodypack receiver delivers pristine RF signal and audio quality. Networkability over Ethernet connection enables remote control of transmitter functions and comprehensive frequency coordination via Wireless Workbench® 6 software (coming Fall 2011). Packaged systems include one P10T Dual Wireless Transmitter and two P10R Wireless Bodypack Receivers, and are available with or without SE425-CL Sound Isolating™ Earphones. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.

Shure Incorporated

System includes P10T Dual Wireless Transmitter, P10R Wireless Bodypack Receiver and SE425 Sound Isolating™ Earphones.
The PSM®1000 Personal Monitor System from Shure brings personal monitoring to its most advanced level yet. The full-rack, dual-channel, networkable transmitter is ideally suited for the demands of professional touring and installation applications, and the diversity bodypack receiver delivers pristine RF signal and audio quality.
Networkability over Ethernet connection enables remote control of transmitter functions and comprehensive frequency coordination via Wireless Workbench® 6 software (coming Fall 2011).
Packaged systems include one P10T Dual Wireless Transmitter and two P10R Wireless Bodypack Receivers, and are available with or without SE425-CL Sound Isolating™ Earphones.
FCC Consumer Alert (U.S.)
Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number P10TR425CL
Product Name PSM 1000 Personal Monitor System with SE425-CL
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers