Barco Presentation
A perfect combination of compact size, high light output and exceptional resolution make Barco's OverView DR120 highly recommended for rear projection mount. It can easily be integrated into any retro enclosure or used as a replacement projector for older generation projectors. This "drop-in" projector is based upon single chip DLP technology with SXGA resolution and accomplishes high brightness, high resolution pictures on screens measuring 67" and higher. Especially multi-screen applications highly benefit from the unit's advanced features for superior color uniformity across all screens. *high light output of 800 ANSI lumen full white. *single chip DLP based projector with a resolution of 1,280 x 1,024 pixels (aspect ratio 5:4). SXGA resolution can even be obtained in a 4:3 aspect ratio thanks to the built-in Pixel Map Processor. *120 Watts lamp with a typical 6,000 hours lifetime (lamp manufacturer specs @ IEC 61947-1 test conditions). *Barco's Patented Pixel Map Processor guarantees very legible characters and the greatest amount of picture detail possible. It recalculates every pixel with state-of-the-art digital signal processing techniques. The result is optimal picture quality, crisp graphics with exceptionally readable characters. *precision projection lenses provide superior image quality with an absolute minimum of geometric distortion. A wide range of lenses is available for rear screen installations from practically any angle and throw distance. *state-of-the-art optics ensure the highest resolution with unsurpassed clarity in every part of the projected image.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projectors |
| Product Number | OverView DR120 |
| Product Name | DLP based projector with SXGA resolution for retro enclosure. |