Visual Sound, Inc. Speaker-Indoor/Outdoor-50W, 5.25in LF Woofer, 1in HF Tweeter, Wht OS50TW

Description
Lowell Manufacturing Company OS-series (high fidelity, indoor-outdoor music): (50W) all-weather speaker assembly has molded plastic housing features fine-mesh aluminum grille and U-style mounting bracket (90° horizontal/vertical rotation). Easy installation features include (4 conductor) Phoenix connections with weather-protective boot, slots to connect to a single gang E.O. box and rear switch for 8 ohm or transformer tap selection. Performance: excellent sound reproduction at 8 ohms or 70V for indoor or outdoor music applications in professional, commercial, educational or residential use. White or black housing. Speaker size: 8
Description
Lowell Manufacturing Company OS-series (high fidelity, indoor-outdoor music): (50W) all-weather speaker assembly has molded plastic housing features fine-mesh aluminum grille and U-style mounting bracket (90° horizontal/vertical rotation). Easy installation features include (4 conductor) Phoenix connections with weather-protective boot, slots to connect to a single gang E.O. box and rear switch for 8 ohm or transformer tap selection. Performance: excellent sound reproduction at 8 ohms or 70V for indoor or outdoor music applications in professional, commercial, educational or residential use. White or black housing. Speaker size: 8

Suppliers

Company
Product
Description
Supplier Links
Speaker-Indoor/Outdoor-50W, 5.25in LF Woofer, 1in HF Tweeter, Wht - OS50TW - Visual Sound, Inc.
Broomall, PA, USA
Speaker-Indoor/Outdoor-50W, 5.25in LF Woofer, 1in HF Tweeter, Wht
OS50TW
Speaker-Indoor/Outdoor-50W, 5.25in LF Woofer, 1in HF Tweeter, Wht OS50TW
Lowell Manufacturing Company OS-series (high fidelity, indoor-outdoor music): (50W) all-weather speaker assembly has molded plastic housing features fine-mesh aluminum grille and U-style mounting bracket (90° horizontal/vertical rotation). Easy installation features include (4 conductor) Phoenix connections with weather-protective boot, slots to connect to a single gang E.O. box and rear switch for 8 ohm or transformer tap selection. Performance: excellent sound reproduction at 8 ohms or 70V for indoor or outdoor music applications in professional, commercial, educational or residential use. White or black housing. Speaker size: 8

Lowell Manufacturing Company

OS-series (high fidelity, indoor-outdoor music): (50W) all-weather speaker assembly has molded plastic housing features fine-mesh aluminum grille and U-style mounting bracket (90° horizontal/vertical rotation). Easy installation features include (4 conductor) Phoenix connections with weather-protective boot, slots to connect to a single gang E.O. box and rear switch for 8 ohm or transformer tap selection. Performance: excellent sound reproduction at 8 ohms or 70V for indoor or outdoor music applications in professional, commercial, educational or residential use. White or black housing. Speaker size: 8

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number OS50TW
Product Name Speaker-Indoor/Outdoor-50W, 5.25in LF Woofer, 1in HF Tweeter, Wht
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speakers - 526999 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
ESW-M6 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 42 to 200 Hz
Weight 4580.50 g (161.60 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details