Visual Sound, Inc. Speaker-Omni Directional Bracket for OS Series Speaker, White OS-BKRT-W

Description
Lowell Manufacturing Company White omni-directional bracket. OS-series (high fidelity, indoor-outdoor music): all-weather speaker assembly has molded plastic housing features fine-mesh aluminum grille and U-style mounting bracket (90° horizontal/vertical rotation). Easy installation features include (4 conductor) Phoenix connections with weather-protective boot, slots to connect to a single gang E.O. box and rear switch for 8 ohm or transformer tap selection. Performance: excellent sound reproduction at 8 ohms or 70V for indoor or outdoor music applications in professional, commercial, educational or residential use. White or black housing. Speaker size: 8
Description
Lowell Manufacturing Company White omni-directional bracket. OS-series (high fidelity, indoor-outdoor music): all-weather speaker assembly has molded plastic housing features fine-mesh aluminum grille and U-style mounting bracket (90° horizontal/vertical rotation). Easy installation features include (4 conductor) Phoenix connections with weather-protective boot, slots to connect to a single gang E.O. box and rear switch for 8 ohm or transformer tap selection. Performance: excellent sound reproduction at 8 ohms or 70V for indoor or outdoor music applications in professional, commercial, educational or residential use. White or black housing. Speaker size: 8

Suppliers

Company
Product
Description
Supplier Links
Speaker-Omni Directional Bracket for OS Series Speaker, White - OS-BKRT-W - Visual Sound, Inc.
Broomall, PA, USA
Speaker-Omni Directional Bracket for OS Series Speaker, White
OS-BKRT-W
Speaker-Omni Directional Bracket for OS Series Speaker, White OS-BKRT-W
Lowell Manufacturing Company White omni-directional bracket. OS-series (high fidelity, indoor-outdoor music): all-weather speaker assembly has molded plastic housing features fine-mesh aluminum grille and U-style mounting bracket (90° horizontal/vertical rotation). Easy installation features include (4 conductor) Phoenix connections with weather-protective boot, slots to connect to a single gang E.O. box and rear switch for 8 ohm or transformer tap selection. Performance: excellent sound reproduction at 8 ohms or 70V for indoor or outdoor music applications in professional, commercial, educational or residential use. White or black housing. Speaker size: 8

Lowell Manufacturing Company

White omni-directional bracket.
OS-series (high fidelity, indoor-outdoor music): all-weather speaker assembly has molded plastic housing features fine-mesh aluminum grille and U-style mounting bracket (90° horizontal/vertical rotation). Easy installation features include (4 conductor) Phoenix connections with weather-protective boot, slots to connect to a single gang E.O. box and rear switch for 8 ohm or transformer tap selection. Performance: excellent sound reproduction at 8 ohms or 70V for indoor or outdoor music applications in professional, commercial, educational or residential use. White or black housing. Speaker size: 8

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number OS-BKRT-W
Product Name Speaker-Omni Directional Bracket for OS Series Speaker, White
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7166453 - RS Components, Ltd.
Specs
Size 0.63 inch (16 mm)
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 175 ohms
Sensitivity 124 dB
Size 0.31 inch (8 mm)
View Details