Visual Sound, Inc. Speaker-Omni Directional Bracket for OS Series Speaker, Black OS-BKRT-B

Description
Lowell Manufacturing Company Black omni-directional bracket provides greater mounting versatility than U-style bracket. OS-series (high fidelity, indoor-outdoor music): all-weather speaker assembly has molded plastic housing features fine-mesh aluminum grille and U-style mounting bracket (90° horizontal/vertical rotation). Easy installation features include (4 conductor) Phoenix connections with weather-protective boot, slots to connect to a single gang E.O. box and rear switch for 8 ohm or transformer tap selection. Performance: excellent sound reproduction at 8 ohms or 70V for indoor or outdoor music applications in professional, commercial, educational or residential use. White or black housing. Speaker size: 8
Description
Lowell Manufacturing Company Black omni-directional bracket provides greater mounting versatility than U-style bracket. OS-series (high fidelity, indoor-outdoor music): all-weather speaker assembly has molded plastic housing features fine-mesh aluminum grille and U-style mounting bracket (90° horizontal/vertical rotation). Easy installation features include (4 conductor) Phoenix connections with weather-protective boot, slots to connect to a single gang E.O. box and rear switch for 8 ohm or transformer tap selection. Performance: excellent sound reproduction at 8 ohms or 70V for indoor or outdoor music applications in professional, commercial, educational or residential use. White or black housing. Speaker size: 8

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Speaker-Omni Directional Bracket for OS Series Speaker, Black
OS-BKRT-B
Speaker-Omni Directional Bracket for OS Series Speaker, Black OS-BKRT-B
Lowell Manufacturing Company Black omni-directional bracket provides greater mounting versatility than U-style bracket. OS-series (high fidelity, indoor-outdoor music): all-weather speaker assembly has molded plastic housing features fine-mesh aluminum grille and U-style mounting bracket (90° horizontal/vertical rotation). Easy installation features include (4 conductor) Phoenix connections with weather-protective boot, slots to connect to a single gang E.O. box and rear switch for 8 ohm or transformer tap selection. Performance: excellent sound reproduction at 8 ohms or 70V for indoor or outdoor music applications in professional, commercial, educational or residential use. White or black housing. Speaker size: 8

Lowell Manufacturing Company

Black omni-directional bracket provides greater mounting versatility than U-style bracket.
OS-series (high fidelity, indoor-outdoor music): all-weather speaker assembly has molded plastic housing features fine-mesh aluminum grille and U-style mounting bracket (90° horizontal/vertical rotation). Easy installation features include (4 conductor) Phoenix connections with weather-protective boot, slots to connect to a single gang E.O. box and rear switch for 8 ohm or transformer tap selection. Performance: excellent sound reproduction at 8 ohms or 70V for indoor or outdoor music applications in professional, commercial, educational or residential use. White or black housing. Speaker size: 8

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number OS-BKRT-B
Product Name Speaker-Omni Directional Bracket for OS Series Speaker, Black
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7903984 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 135 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details
Powered Subwoofer with Dual 12-inch Subwoofer Drivers, 3000 watts - f212-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 99773.24 g (3520.00 oz)
Application Automotive
View Details