Visual Sound, Inc. Orbiter Projector Lift - Model A, Model B Orbiter

Description
Draper, Inc. Available in two models - Models A & B. Hides the projector in the ceiling, a wall or under a table. You won't see the projector until it rotates into place. The Orbiter is an exciting projector mounting solution. This totally unique lift conceals your projector above the ceiling and quickly rotates it into the "show" position at the touch of a switch or wireless transmitter. Ingenious design allows the Orbiter to fit in small ceiling spaces. Fine-tuning the limit settings and tilt adjustments is no problem for the installer. The Orbiter is supplied with a universal bracket that allows for easy attachment of a variety of projector models and a ceiling closure panel. Two Orbiter models to choose from, as determined by size of projector. Operated by optional IR or RF remote control, standard wall switch, or integrated into your control system, Orbiter will add a touch of class and sophistication to any room. Add the angled ceiling adapter to install the Orbiter into angled ceilings and even walls for projectors, video conferencing cameras, or other equipment.
Description
Draper, Inc. Available in two models - Models A & B. Hides the projector in the ceiling, a wall or under a table. You won't see the projector until it rotates into place. The Orbiter is an exciting projector mounting solution. This totally unique lift conceals your projector above the ceiling and quickly rotates it into the "show" position at the touch of a switch or wireless transmitter. Ingenious design allows the Orbiter to fit in small ceiling spaces. Fine-tuning the limit settings and tilt adjustments is no problem for the installer. The Orbiter is supplied with a universal bracket that allows for easy attachment of a variety of projector models and a ceiling closure panel. Two Orbiter models to choose from, as determined by size of projector. Operated by optional IR or RF remote control, standard wall switch, or integrated into your control system, Orbiter will add a touch of class and sophistication to any room. Add the angled ceiling adapter to install the Orbiter into angled ceilings and even walls for projectors, video conferencing cameras, or other equipment.

Suppliers

Company
Product
Description
Supplier Links
Orbiter Projector Lift - Model A, Model B - Orbiter - Visual Sound, Inc.
Broomall, PA, USA
Orbiter Projector Lift - Model A, Model B
Orbiter
Orbiter Projector Lift - Model A, Model B Orbiter
Draper, Inc. Available in two models - Models A & B. Hides the projector in the ceiling, a wall or under a table. You won't see the projector until it rotates into place. The Orbiter is an exciting projector mounting solution. This totally unique lift conceals your projector above the ceiling and quickly rotates it into the "show" position at the touch of a switch or wireless transmitter. Ingenious design allows the Orbiter to fit in small ceiling spaces. Fine-tuning the limit settings and tilt adjustments is no problem for the installer. The Orbiter is supplied with a universal bracket that allows for easy attachment of a variety of projector models and a ceiling closure panel. Two Orbiter models to choose from, as determined by size of projector. Operated by optional IR or RF remote control, standard wall switch, or integrated into your control system, Orbiter will add a touch of class and sophistication to any room. Add the angled ceiling adapter to install the Orbiter into angled ceilings and even walls for projectors, video conferencing cameras, or other equipment.

Draper, Inc.

Available in two models - Models A & B. Hides the projector in the ceiling, a wall or under a table. You won't see the projector until it rotates into place.
The Orbiter is an exciting projector mounting solution. This totally unique lift conceals your projector above the ceiling and quickly rotates it into the "show" position at the touch of a switch or wireless transmitter.
Ingenious design allows the Orbiter to fit in small ceiling spaces. Fine-tuning the limit settings and tilt adjustments is no problem for the installer. The Orbiter is supplied with a universal bracket that allows for easy attachment of a variety of projector models and a ceiling closure panel. Two Orbiter models to choose from, as determined by size of projector.
Operated by optional IR or RF remote control, standard wall switch, or integrated into your control system, Orbiter will add a touch of class and sophistication to any room. Add the angled ceiling adapter to install the Orbiter into angled ceilings and even walls for projectors, video conferencing cameras, or other equipment.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number Orbiter
Product Name Orbiter Projector Lift - Model A, Model B
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2765348 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
8
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Features Audio Capabilities
Color Color
Input Types VGA
View Details
Specs
Color Color
Diagonal Screen Size 19 inch (483 mm)
Environmental Temperature -4 to 122 F (-20 to 50 C)
View Details