Visual Sound, Inc. UHF true diversity wireless system OPUS 669 Set

Description
beyerdynamic, Inc. UHF true diversity wireless system, cpl. with NE 600 S and SDM 669, PLL, pilot tone, ACT/SCAN-function, 16 pre-programmed frequencies, incl. softcase, batteries, rack mount brackets, MKV 11 and switching power supply UHF true diversity wireless system cpl. with NE 600 S and SDM 669, PLL, pilot tone, ACT/SCAN-function, 16 pre-programmed frequencies, incl. softcase batteries, rack mount brackets, MKV 11 and switching power supply
Description
beyerdynamic, Inc. UHF true diversity wireless system, cpl. with NE 600 S and SDM 669, PLL, pilot tone, ACT/SCAN-function, 16 pre-programmed frequencies, incl. softcase, batteries, rack mount brackets, MKV 11 and switching power supply UHF true diversity wireless system cpl. with NE 600 S and SDM 669, PLL, pilot tone, ACT/SCAN-function, 16 pre-programmed frequencies, incl. softcase batteries, rack mount brackets, MKV 11 and switching power supply

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
UHF true diversity wireless system
OPUS 669 Set
UHF true diversity wireless system OPUS 669 Set
beyerdynamic, Inc. UHF true diversity wireless system, cpl. with NE 600 S and SDM 669, PLL, pilot tone, ACT/SCAN-function, 16 pre-programmed frequencies, incl. softcase, batteries, rack mount brackets, MKV 11 and switching power supply UHF true diversity wireless system cpl. with NE 600 S and SDM 669, PLL, pilot tone, ACT/SCAN-function, 16 pre-programmed frequencies, incl. softcase batteries, rack mount brackets, MKV 11 and switching power supply

beyerdynamic, Inc.

UHF true diversity wireless system, cpl. with NE 600 S and SDM 669, PLL, pilot tone, ACT/SCAN-function, 16 pre-programmed frequencies, incl. softcase, batteries, rack mount brackets, MKV 11 and switching power supply

  • UHF true diversity wireless system
  • cpl. with NE 600 S and SDM 669, PLL, pilot tone, ACT/SCAN-function,
  • 16 pre-programmed frequencies, incl. softcase
  • batteries, rack mount brackets, MKV 11 and switching power supply
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number OPUS 669 Set
Product Name UHF true diversity wireless system
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D127V11XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details