Visual Sound, Inc. Permanently Tensioned Projection Screen Onyx

Description
Draper, Inc. The Onyx permanently tensioned projection screen provides a beautifully framed image, and assembles in about 10 minutes. Front or rear projection. The 4" wide beveled, extruded aluminum frame interconnects on site. There are no snaps! Uniform tension is applied to the entire surface area, so the surface is perfectly flat. Unique fabric retention system enables you to adjust the surface tension up to 1-1/2", both vertically and horizontally in increments of approximately 3/8" in just seconds, without tools! Frame finish: Black aluminum is standard. Add optional velvety black textile, Vel-Tex, to eliminate reflections. Depending on surface, available in sizes through 20' x 20'. Custom sizes available. Warranted for one year against defects in materials and workmanship.
Description
Draper, Inc. The Onyx permanently tensioned projection screen provides a beautifully framed image, and assembles in about 10 minutes. Front or rear projection. The 4" wide beveled, extruded aluminum frame interconnects on site. There are no snaps! Uniform tension is applied to the entire surface area, so the surface is perfectly flat. Unique fabric retention system enables you to adjust the surface tension up to 1-1/2", both vertically and horizontally in increments of approximately 3/8" in just seconds, without tools! Frame finish: Black aluminum is standard. Add optional velvety black textile, Vel-Tex, to eliminate reflections. Depending on surface, available in sizes through 20' x 20'. Custom sizes available. Warranted for one year against defects in materials and workmanship.

Suppliers

Company
Product
Description
Supplier Links
Permanently Tensioned Projection Screen - Onyx - Visual Sound, Inc.
Broomall, PA, USA
Permanently Tensioned Projection Screen
Onyx
Permanently Tensioned Projection Screen Onyx
Draper, Inc. The Onyx permanently tensioned projection screen provides a beautifully framed image, and assembles in about 10 minutes. Front or rear projection. The 4" wide beveled, extruded aluminum frame interconnects on site. There are no snaps! Uniform tension is applied to the entire surface area, so the surface is perfectly flat. Unique fabric retention system enables you to adjust the surface tension up to 1-1/2", both vertically and horizontally in increments of approximately 3/8" in just seconds, without tools! Frame finish: Black aluminum is standard. Add optional velvety black textile, Vel-Tex, to eliminate reflections. Depending on surface, available in sizes through 20' x 20'. Custom sizes available. Warranted for one year against defects in materials and workmanship.

Draper, Inc.

The Onyx permanently tensioned projection screen provides a beautifully framed image, and assembles in about 10 minutes. Front or rear projection. The 4" wide beveled, extruded aluminum frame interconnects on site.

  • There are no snaps! Uniform tension is applied to the entire surface area, so the surface is perfectly flat.
  • Unique fabric retention system enables you to adjust the surface tension up to 1-1/2", both vertically and horizontally in increments of approximately 3/8" in just seconds, without tools!
  • Frame finish: Black aluminum is standard. Add optional velvety black textile, Vel-Tex, to eliminate reflections.
  • Depending on surface, available in sizes through 20' x 20'.
  • Custom sizes available.
  • Warranted for one year against defects in materials and workmanship.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number Onyx
Product Name Permanently Tensioned Projection Screen
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428533 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types USB
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
46
Specs
Other Type/Technology Other Type/Technology; SPVA (B-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details