Sennheiser Electronic Corp.
Distinguished. Peerless. Brilliant. The Expression Line from Sennheiser speaks volumes about you without saying a word. You didn't get this far by following trends- you make moves. Stay ahead of the curve with the sound and luxury only you can tame. The OMX 980 is an earclip headphone with exquisite metal-crafted stainless design elements. The jack plug rotates for use as a straight or 90 degree headphone plug. The individually adjustable earclips adapt to the shape of your ear ranging from small to large and anywhere in between. The included in-flight adapter allows you to tap into the latest movie with the same headphone, and switch back to your MP3 player or mobile with ease. When your MP3 player is out of reach, the in-line volume adjuster provides you with the control you demand.
Stainless steel metal crafted design elements
Individually adjustable earclips conform to any size or shape ear
Works with any MP3 player or iPod
Rotating headphone plug lets the user choose a straight pin or 90 degree angle
In-line volume control reduces playback amplitude on command
Deluxe travel kit includes an airline entertainment system adapter with swivelling plug
Carrying case functions as a cable winder
Included clothing clip works with any ensemble
Supplied earpads provide a soft, stable fit and enhanced bass response
Built-tough with a 2 YEAR international warranty
Delivery Includes
OMX 980 headphones
Pair of earpads
Clothing clip
In-flight adapter (dual 1/8 inch/3.5mm mono)
Carrying case
Sennheiser Electronic Corp.
Distinguished. Peerless. Brilliant. The Expression Line from Sennheiser speaks volumes about you without saying a word. You didn't get this far by following trends- you make moves. Stay ahead of the curve with the sound and luxury only you can tame.
The OMX 980 is an earclip headphone with exquisite metal-crafted stainless design elements. The jack plug rotates for use as a straight or 90 degree headphone plug. The individually adjustable earclips adapt to the shape of your ear ranging from small to large and anywhere in between. The included in-flight adapter allows you to tap into the latest movie with the same headphone, and switch back to your MP3 player or mobile with ease. When your MP3 player is out of reach, the in-line volume adjuster provides you with the control you demand.
- Stainless steel metal crafted design elements
- Individually adjustable earclips conform to any size or shape ear
- Works with any MP3 player or iPod
- Rotating headphone plug lets the user choose a straight pin or 90 degree angle
- In-line volume control reduces playback amplitude on command
- Deluxe travel kit includes an airline entertainment system adapter with swivelling plug
- Carrying case functions as a cable winder
- Included clothing clip works with any ensemble
- Supplied earpads provide a soft, stable fit and enhanced bass response
- Built-tough with a 2 YEAR international warranty
- Delivery Includes
- OMX 980 headphones
- Pair of earpads
- Clothing clip
- In-flight adapter (dual 1/8 inch/3.5mm mono)
- Carrying case