Visual Sound, Inc. OmniSmart Tower UPS System, 700 VA and 3 AC Outlets OMNISMARTINT700

Description
Tripp Lite Power Protection Tripp Lite's OMNISMARTINT700 line interactive UPS system offers voltage regulation, surge suppression and long lasting battery support for personal computers, internetworking equipment and other sensi... Tripp Lite's OMNISMARTINT700 line interactive UPS system offers voltage regulation, surge suppression and long lasting battery support for personal computers, internetworking equipment and other sensitive electronics. Supports entry level PC systems for up to 45 minutes during power failures so that connected equipment can be shutdown without data loss. 3 outlets Automatic Voltage Regulation (AVR) corrects brownouts and overvoltages without draining battery power Built-in jacks provide complete 2-line tel/DSL surge protection Serial port and free software (Web download) facilitate unattended shutdown Includes PowerAlert UPS monitoring and unattended shutdown software on CD-ROM media
Description
Tripp Lite Power Protection Tripp Lite's OMNISMARTINT700 line interactive UPS system offers voltage regulation, surge suppression and long lasting battery support for personal computers, internetworking equipment and other sensi... Tripp Lite's OMNISMARTINT700 line interactive UPS system offers voltage regulation, surge suppression and long lasting battery support for personal computers, internetworking equipment and other sensitive electronics. Supports entry level PC systems for up to 45 minutes during power failures so that connected equipment can be shutdown without data loss. 3 outlets Automatic Voltage Regulation (AVR) corrects brownouts and overvoltages without draining battery power Built-in jacks provide complete 2-line tel/DSL surge protection Serial port and free software (Web download) facilitate unattended shutdown Includes PowerAlert UPS monitoring and unattended shutdown software on CD-ROM media

Suppliers

Company
Product
Description
Supplier Links
OmniSmart Tower UPS System, 700 VA and 3 AC Outlets - OMNISMARTINT700 - Visual Sound, Inc.
Broomall, PA, USA
OmniSmart Tower UPS System, 700 VA and 3 AC Outlets
OMNISMARTINT700
OmniSmart Tower UPS System, 700 VA and 3 AC Outlets OMNISMARTINT700
Tripp Lite Power Protection Tripp Lite's OMNISMARTINT700 line interactive UPS system offers voltage regulation, surge suppression and long lasting battery support for personal computers, internetworking equipment and other sensi... Tripp Lite's OMNISMARTINT700 line interactive UPS system offers voltage regulation, surge suppression and long lasting battery support for personal computers, internetworking equipment and other sensitive electronics. Supports entry level PC systems for up to 45 minutes during power failures so that connected equipment can be shutdown without data loss. 3 outlets Automatic Voltage Regulation (AVR) corrects brownouts and overvoltages without draining battery power Built-in jacks provide complete 2-line tel/DSL surge protection Serial port and free software (Web download) facilitate unattended shutdown Includes PowerAlert UPS monitoring and unattended shutdown software on CD-ROM media

Tripp Lite Power Protection

Tripp Lite's OMNISMARTINT700 line interactive UPS system offers voltage regulation, surge suppression and long lasting battery support for personal computers, internetworking equipment and other sensi...

Tripp Lite's OMNISMARTINT700 line interactive UPS system offers voltage regulation, surge suppression and long lasting battery support for personal computers, internetworking equipment and other sensitive electronics. Supports entry level PC systems for up to 45 minutes during power failures so that connected equipment can be shutdown without data loss.

  • 3 outlets
  • Automatic Voltage Regulation (AVR) corrects brownouts and overvoltages without draining battery power
  • Built-in jacks provide complete 2-line tel/DSL surge protection
  • Serial port and free software (Web download) facilitate unattended shutdown
  • Includes PowerAlert UPS monitoring and unattended shutdown software on CD-ROM media
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number OMNISMARTINT700
Product Name OmniSmart Tower UPS System, 700 VA and 3 AC Outlets
Protection Lightning
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00403 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2425 P - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details