Visual Sound, Inc. OmniSmart Tower UPS System, 850 VA OMNISMART850

Description
Tripp Lite Power Protection Tripp Lite's OMNISMART850 UPS System provides intelligent, line-interactive battery backup for personal computers, network workstations and small servers. 850 VA of battery backup allows you to work t... Tripp Lite's OMNISMART850 UPS System provides intelligent, line-interactive battery backup for personal computers, network workstations and small servers. 850 VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. 6 outlets provide battery backup and surge protection Automatic Voltage Regulation (AVR) corrects brownouts and overvoltages without draining battery power Serial port and free software facilitate unattended shutdown Complete surge protection and EMI/RFI noise filtering PowerAlert Unattended Shutdown Software and 6 ft. network cable included
Description
Tripp Lite Power Protection Tripp Lite's OMNISMART850 UPS System provides intelligent, line-interactive battery backup for personal computers, network workstations and small servers. 850 VA of battery backup allows you to work t... Tripp Lite's OMNISMART850 UPS System provides intelligent, line-interactive battery backup for personal computers, network workstations and small servers. 850 VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. 6 outlets provide battery backup and surge protection Automatic Voltage Regulation (AVR) corrects brownouts and overvoltages without draining battery power Serial port and free software facilitate unattended shutdown Complete surge protection and EMI/RFI noise filtering PowerAlert Unattended Shutdown Software and 6 ft. network cable included

Suppliers

Company
Product
Description
Supplier Links
OmniSmart Tower UPS System, 850 VA - OMNISMART850 - Visual Sound, Inc.
Broomall, PA, USA
OmniSmart Tower UPS System, 850 VA
OMNISMART850
OmniSmart Tower UPS System, 850 VA OMNISMART850
Tripp Lite Power Protection Tripp Lite's OMNISMART850 UPS System provides intelligent, line-interactive battery backup for personal computers, network workstations and small servers. 850 VA of battery backup allows you to work t... Tripp Lite's OMNISMART850 UPS System provides intelligent, line-interactive battery backup for personal computers, network workstations and small servers. 850 VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. 6 outlets provide battery backup and surge protection Automatic Voltage Regulation (AVR) corrects brownouts and overvoltages without draining battery power Serial port and free software facilitate unattended shutdown Complete surge protection and EMI/RFI noise filtering PowerAlert Unattended Shutdown Software and 6 ft. network cable included

Tripp Lite Power Protection

Tripp Lite's OMNISMART850 UPS System provides intelligent, line-interactive battery backup for personal computers, network workstations and small servers. 850 VA of battery backup allows you to work t...

Tripp Lite's OMNISMART850 UPS System provides intelligent, line-interactive battery backup for personal computers, network workstations and small servers. 850 VA of battery backup allows you to work through short blackouts or safely shut down during longer ones.

  • 6 outlets provide battery backup and surge protection
  • Automatic Voltage Regulation (AVR) corrects brownouts and overvoltages without draining battery power
  • Serial port and free software facilitate unattended shutdown
  • Complete surge protection and EMI/RFI noise filtering
  • PowerAlert Unattended Shutdown Software and 6 ft. network cable included
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number OMNISMART850
Product Name OmniSmart Tower UPS System, 850 VA
Protection Lightning
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 2877929 - RS Components, Ltd.
Specs
Volt-Amp Rating 3 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Rack Mounted 1kva 3kva 6kva 10kva Online UPS Uninterruptible Power Supply - No.1601524102887 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Volt-Amp Rating 150 kVA
View Details