Through the innovative use of Ultra-Capacitors, CTEC presents itself as an attractive backup option for a variety of applications. In the event of a power interruption, the energy of the enclosed Ultra-Capacitors is released and power is supplied for a determined amount of time. Capacitor based technology comes in variety of configurations all of which serve a broad spectrum of functions.
CEM (Capacitor Extension Module)
Designed to give existing capacitor modules extended buffer times allowing for applications with increased power demands.
ULTRACAPACITOR MODULE1224VDC 10K
| Altech Corp. | DigiKey | |
|---|---|---|
| Product Category | Uninterruptible Power Supplies (UPS) | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | C-TEC2410-10 | C-TEC2410-10-ND |
| Product Name | DC-UPS Ultra-Capacitor Back-Up Systems | Uninterruptible Power Supply (UPS) Systems |
| UPS Type | DC Power | |
| Compliance | UL | |
| Technology | Off-line (Standby) |