Visual Sound, Inc. Projector Cart with Power Strip OH-1E

Description
Wheelit, Inc. The Projector Carts are designed to utilize laptop computers and multi-media equipment to project images through the latest projectors. These carts provide storage, securtiy, mobility, and recharging capability for a laptop computer. The door opens a full 270 degrees to allow access to the pull-out Laptop Top Computer Shelf. The projector is placed on top of the cart during use and stored on the center shelf during transport and storage. The lowest compartment is used for DVD/VCR storage when Multi-Media capability is required. All components can remain plugged in and wired to reduce set-up time. The Model OH-IE is designed so a person can be seated at the pull-out shelf and operate a laptop computer. The OH-IE comes standard with a six outlet power strip. Keyed locks on doors provide security. Doors open a full 270 degrees with magnetic stop The upper pull-out Computer Shelf measures 21" W x 14" D 2-112" rear grommet in rear of cabinet feeds the 15' power strip cord that will plug into a wall outlet. A cord wrap is supplied in the back of each unit The 6 outlet power strip has an on/off switch to recharge a laptop with the flip of a switch A ventilation hole in the back of the cart prevents overheating during recharging Twin wheel 4" locking casters provides easy movement of labs from one room to the next Welded frame made from I" square tubing finished in "black powder-coated paint" insures strength and stability Doors, sides, top, back, bottom and pull-out shelf are constructed from 3/4" particle board. Inner shelves are made from 1/2" particle board. All surfaces are covered top and bottom with tough melamine. Edges are covered with vinyl edge banding Units come fully assembled for customer convenience
Description
Wheelit, Inc. The Projector Carts are designed to utilize laptop computers and multi-media equipment to project images through the latest projectors. These carts provide storage, securtiy, mobility, and recharging capability for a laptop computer. The door opens a full 270 degrees to allow access to the pull-out Laptop Top Computer Shelf. The projector is placed on top of the cart during use and stored on the center shelf during transport and storage. The lowest compartment is used for DVD/VCR storage when Multi-Media capability is required. All components can remain plugged in and wired to reduce set-up time. The Model OH-IE is designed so a person can be seated at the pull-out shelf and operate a laptop computer. The OH-IE comes standard with a six outlet power strip. Keyed locks on doors provide security. Doors open a full 270 degrees with magnetic stop The upper pull-out Computer Shelf measures 21" W x 14" D 2-112" rear grommet in rear of cabinet feeds the 15' power strip cord that will plug into a wall outlet. A cord wrap is supplied in the back of each unit The 6 outlet power strip has an on/off switch to recharge a laptop with the flip of a switch A ventilation hole in the back of the cart prevents overheating during recharging Twin wheel 4" locking casters provides easy movement of labs from one room to the next Welded frame made from I" square tubing finished in "black powder-coated paint" insures strength and stability Doors, sides, top, back, bottom and pull-out shelf are constructed from 3/4" particle board. Inner shelves are made from 1/2" particle board. All surfaces are covered top and bottom with tough melamine. Edges are covered with vinyl edge banding Units come fully assembled for customer convenience

Suppliers

Company
Product
Description
Supplier Links
Projector Cart with Power Strip - OH-1E - Visual Sound, Inc.
Broomall, PA, USA
Projector Cart with Power Strip
OH-1E
Projector Cart with Power Strip OH-1E
Wheelit, Inc. The Projector Carts are designed to utilize laptop computers and multi-media equipment to project images through the latest projectors. These carts provide storage, securtiy, mobility, and recharging capability for a laptop computer. The door opens a full 270 degrees to allow access to the pull-out Laptop Top Computer Shelf. The projector is placed on top of the cart during use and stored on the center shelf during transport and storage. The lowest compartment is used for DVD/VCR storage when Multi-Media capability is required. All components can remain plugged in and wired to reduce set-up time. The Model OH-IE is designed so a person can be seated at the pull-out shelf and operate a laptop computer. The OH-IE comes standard with a six outlet power strip. Keyed locks on doors provide security. Doors open a full 270 degrees with magnetic stop The upper pull-out Computer Shelf measures 21" W x 14" D 2-112" rear grommet in rear of cabinet feeds the 15' power strip cord that will plug into a wall outlet. A cord wrap is supplied in the back of each unit The 6 outlet power strip has an on/off switch to recharge a laptop with the flip of a switch A ventilation hole in the back of the cart prevents overheating during recharging Twin wheel 4" locking casters provides easy movement of labs from one room to the next Welded frame made from I" square tubing finished in "black powder-coated paint" insures strength and stability Doors, sides, top, back, bottom and pull-out shelf are constructed from 3/4" particle board. Inner shelves are made from 1/2" particle board. All surfaces are covered top and bottom with tough melamine. Edges are covered with vinyl edge banding Units come fully assembled for customer convenience

Wheelit, Inc.

The Projector Carts are designed to utilize laptop computers and multi-media equipment to project images through the latest projectors. These carts provide storage, securtiy, mobility, and recharging capability for a laptop computer. The door opens a full 270 degrees to allow access to the pull-out Laptop Top Computer Shelf. The projector is placed on top of the cart during use and stored on the center shelf during transport and storage. The lowest compartment is used for DVD/VCR storage when Multi-Media capability is required. All components can remain plugged in and wired to reduce set-up time. The Model OH-IE is designed so a person can be seated at the pull-out shelf and operate a laptop computer. The OH-IE comes standard with a six outlet power strip.

  • Keyed locks on doors provide security. Doors open a full 270 degrees with magnetic stop
  • The upper pull-out Computer Shelf measures 21" W x 14" D
  • 2-112" rear grommet in rear of cabinet feeds the 15' power strip cord that will plug into a wall outlet. A cord wrap is supplied in the back of each unit
  • The 6 outlet power strip has an on/off switch to recharge a laptop with the flip of a switch
  • A ventilation hole in the back of the cart prevents overheating during recharging
  • Twin wheel 4" locking casters provides easy movement of labs from one room to the next
  • Welded frame made from I" square tubing finished in "black powder-coated paint" insures strength and stability
  • Doors, sides, top, back, bottom and pull-out shelf are constructed from 3/4" particle board. Inner shelves are made from 1/2" particle board. All surfaces are covered top and bottom with tough melamine. Edges are covered with vinyl edge banding
  • Units come fully assembled for customer convenience
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number OH-1E
Product Name Projector Cart with Power Strip
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Classroom Demonstration Workstation - TeachAide™ ACTA32 - AirClean Systems
Specs
Type Cleanroom; Classroom
Length 25.0 inch (635 mm)
Width 32.0 inch (812.80 mm)
View Details
R workstations - R5XHG-4005 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Type Heavyduty
Length 36.0 inch (914 mm)
Width 48.0 inch (1219.20 mm)
View Details
ESD Workshop / ESD Table - fixed-1575-28508 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details