Visual Sound, Inc. Over Ear Microphone OE919

Description
Califone International, Inc. Is similar in function to the headset mic (HBM319) but is thinner and lighter for additional comfort. Our lightest headset can be comfortably worn for hours Hands-free for more effective presentations Designed to work with the M319 Beltpack Transmitter
Description
Califone International, Inc. Is similar in function to the headset mic (HBM319) but is thinner and lighter for additional comfort. Our lightest headset can be comfortably worn for hours Hands-free for more effective presentations Designed to work with the M319 Beltpack Transmitter

Suppliers

Company
Product
Description
Supplier Links
Over Ear Microphone - OE919 - Visual Sound, Inc.
Broomall, PA, USA
Over Ear Microphone
OE919
Over Ear Microphone OE919
Califone International, Inc. Is similar in function to the headset mic (HBM319) but is thinner and lighter for additional comfort. Our lightest headset can be comfortably worn for hours Hands-free for more effective presentations Designed to work with the M319 Beltpack Transmitter

Califone International, Inc.

Is similar in function to the headset mic (HBM319) but is thinner and lighter for additional comfort.

  • Our lightest headset can be comfortably worn for hours
  • Hands-free for more effective presentations
  • Designed to work with the M319 Beltpack Transmitter
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number OE919
Product Name Over Ear Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D127V11XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers