Visual Sound, Inc. 46.0" 1080p HD Touch Screen LCD Monitor and Mac mini computer Bindle - Desktop/Wall Mount O4680U- Mac

Description
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor O4680U-Mac is a professional-grade 46.0" integrated 1080p HD touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 46.0" diagonal color TFT LCD display and a resistive touch screen as the input device. Touch screen communication to CPU is RS232, USB, or Pioneer DVD-V8000 compatible with either a Mac mini or mini PC attached.
Description
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor O4680U-Mac is a professional-grade 46.0" integrated 1080p HD touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 46.0" diagonal color TFT LCD display and a resistive touch screen as the input device. Touch screen communication to CPU is RS232, USB, or Pioneer DVD-V8000 compatible with either a Mac mini or mini PC attached.

Suppliers

Company
Product
Description
Supplier Links
46.0
Broomall, PA, USA
46.0" 1080p HD Touch Screen LCD Monitor and Mac mini computer Bindle - Desktop/Wall Mount
O4680U- Mac
46.0" 1080p HD Touch Screen LCD Monitor and Mac mini computer Bindle - Desktop/Wall Mount O4680U- Mac
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor O4680U-Mac is a professional-grade 46.0" integrated 1080p HD touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 46.0" diagonal color TFT LCD display and a resistive touch screen as the input device. Touch screen communication to CPU is RS232, USB, or Pioneer DVD-V8000 compatible with either a Mac mini or mini PC attached.

CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor

O4680U-Mac is a professional-grade 46.0" integrated 1080p HD touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 46.0" diagonal color TFT LCD display and a resistive touch screen as the input device. Touch screen communication to CPU is RS232, USB, or Pioneer DVD-V8000 compatible with either a Mac mini or mini PC attached.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number O4680U- Mac
Product Name 46.0" 1080p HD Touch Screen LCD Monitor and Mac mini computer Bindle - Desktop/Wall Mount
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details
Visu Panel - Control Panel - 762-6202/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen - TP02106W-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.09 inch (155 mm)
View Details
3 suppliers