Visual Sound, Inc. 32" Wide Screen LCD Touch Monitor with USB Connection - Desktop/Wall-Mount O3280U

Description
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor O3280U is a professional-grade 32.0" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 32.0" diagonal color TFT LCD display and a resistive touch screen as the input device. Touch screen communication to CPU is USB.
Description
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor O3280U is a professional-grade 32.0" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 32.0" diagonal color TFT LCD display and a resistive touch screen as the input device. Touch screen communication to CPU is USB.

Suppliers

Company
Product
Description
Supplier Links
32
Broomall, PA, USA
32" Wide Screen LCD Touch Monitor with USB Connection - Desktop/Wall-Mount
O3280U
32" Wide Screen LCD Touch Monitor with USB Connection - Desktop/Wall-Mount O3280U
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor O3280U is a professional-grade 32.0" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 32.0" diagonal color TFT LCD display and a resistive touch screen as the input device. Touch screen communication to CPU is USB.

CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor

O3280U is a professional-grade 32.0" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 32.0" diagonal color TFT LCD display and a resistive touch screen as the input device. Touch screen communication to CPU is USB.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number O3280U
Product Name 32" Wide Screen LCD Touch Monitor with USB Connection - Desktop/Wall-Mount
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

 - 8937783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 800x600; 800 x 600pixels
View Details
Four-Wire Analog Resistive Touch Screen - TP02190A-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 12.64 inch (321 mm)
View Details
3 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details
Advantech 15.0 inch Resistive Touch Panel Module - TPM150R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details