Visual Sound, Inc. 20.1" Standard Format LCD Touch Monitor with Serial Connection - Desktop/Wall-Mount O2081S

Description
CyberTouch CyberTouch CyberTouchAV O2081S is a professional - grade 20.1" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 20.1" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is RS232.
Description
CyberTouch CyberTouch CyberTouchAV O2081S is a professional - grade 20.1" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 20.1" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is RS232.

Suppliers

Company
Product
Description
Supplier Links
20.1
Broomall, PA, USA
20.1" Standard Format LCD Touch Monitor with Serial Connection - Desktop/Wall-Mount
O2081S
20.1" Standard Format LCD Touch Monitor with Serial Connection - Desktop/Wall-Mount O2081S
CyberTouch CyberTouch CyberTouchAV O2081S is a professional - grade 20.1" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 20.1" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is RS232.

CyberTouch CyberTouch CyberTouchAV

O2081S is a professional - grade 20.1" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 20.1" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is RS232.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number O2081S
Product Name 20.1" Standard Format LCD Touch Monitor with Serial Connection - Desktop/Wall-Mount
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

 - 1233861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 3.5 inch (88.9 mm)
View Details
Four-Wire Analog Resistive Touch Screen - TP02104A-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.75 inch (171 mm)
View Details
3 suppliers
Allen-Bradley / Rockwell Automation
Specs
Screen Type LCD or other Flat Panel Display
View Details