Visual Sound, Inc. 20.1" LCD Touch Screen Monitor for desktop/wall-mount applications. Mac Mini with Win7OS attached. O2081-Mac/Win7

Description
CyberTouch CyberTouch CyberTouchAV Touchscreen O2081 is professional-grade 20.1" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 20.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O2081 is also available with Mac mini attached.
Description
CyberTouch CyberTouch CyberTouchAV Touchscreen O2081 is professional-grade 20.1" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 20.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O2081 is also available with Mac mini attached.

Suppliers

Company
Product
Description
Supplier Links
20.1
Broomall, PA, USA
20.1" LCD Touch Screen Monitor for desktop/wall-mount applications. Mac Mini with Win7OS attached.
O2081-Mac/Win7
20.1" LCD Touch Screen Monitor for desktop/wall-mount applications. Mac Mini with Win7OS attached. O2081-Mac/Win7
CyberTouch CyberTouch CyberTouchAV Touchscreen O2081 is professional-grade 20.1" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 20.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O2081 is also available with Mac mini attached.

CyberTouch CyberTouch CyberTouchAV Touchscreen

O2081 is professional-grade 20.1" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 20.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O2081 is also available with Mac mini attached.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number O2081-Mac/Win7
Product Name 20.1" LCD Touch Screen Monitor for desktop/wall-mount applications. Mac Mini with Win7OS attached.
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

 - 1233861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 3.5 inch (88.9 mm)
View Details
Mounting accessories - 762-9314 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-10.6AW-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.09 inch (155 mm)
View Details
3 suppliers