Visual Sound, Inc. 19" Wide Screen LCD Touch Monitor with Serial Connection - Desktop/Wall-Mount O1980S

Description
CyberTouch CyberTouch CyberTouchAV touchscreen monitor O1980S is a professional-grade 19.0" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 19.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is RS232.
Description
CyberTouch CyberTouch CyberTouchAV touchscreen monitor O1980S is a professional-grade 19.0" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 19.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is RS232.

Suppliers

Company
Product
Description
Supplier Links
19
Broomall, PA, USA
19" Wide Screen LCD Touch Monitor with Serial Connection - Desktop/Wall-Mount
O1980S
19" Wide Screen LCD Touch Monitor with Serial Connection - Desktop/Wall-Mount O1980S
CyberTouch CyberTouch CyberTouchAV touchscreen monitor O1980S is a professional-grade 19.0" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 19.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is RS232.

CyberTouch CyberTouch CyberTouchAV touchscreen monitor

O1980S is a professional-grade 19.0" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 19.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is RS232.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number O1980S
Product Name 19" Wide Screen LCD Touch Monitor with Serial Connection - Desktop/Wall-Mount
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 800x600; 800 x 600pixels
Screen Diagonal 12.1 inch (307 mm)
View Details
Control Panel - 762-6304/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-12.1AN-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 7.8 inch (198 mm)
View Details
3 suppliers