Visual Sound, Inc. Omni 86 Case O1-86Z

Description
Lowel-Light Manufacturing, Inc. The model O1-86Z is a High-impact molded polyethylene case with hinged lid. The addition of movable velcro partitions to this Hard Case brings a greater degree of packing flexibility to kit arrangement. It has ribbed exteriors for extra strength & stacking ability. A permanent length-wise partition separates lights from stands and movable velcro partitions allow custom placement options. Holds 4 Omni-lights and 4 Totas, 1 Rifa 44, 55, or 66, plus 6 Omni-stands; or 4 Omni & 2 KS Jr. Stands, and lots of accessories Updated with recessed wheels & handle Includes the following partitions: 7 GO-01 (6 x 4 inch), 2 GO-02 (3 x 4 inch), 3 GO-03 (4.5 x 4 inch), 2 LB-07 (11.5 x 3.5 inch)
Description
Lowel-Light Manufacturing, Inc. The model O1-86Z is a High-impact molded polyethylene case with hinged lid. The addition of movable velcro partitions to this Hard Case brings a greater degree of packing flexibility to kit arrangement. It has ribbed exteriors for extra strength & stacking ability. A permanent length-wise partition separates lights from stands and movable velcro partitions allow custom placement options. Holds 4 Omni-lights and 4 Totas, 1 Rifa 44, 55, or 66, plus 6 Omni-stands; or 4 Omni & 2 KS Jr. Stands, and lots of accessories Updated with recessed wheels & handle Includes the following partitions: 7 GO-01 (6 x 4 inch), 2 GO-02 (3 x 4 inch), 3 GO-03 (4.5 x 4 inch), 2 LB-07 (11.5 x 3.5 inch)

Suppliers

Company
Product
Description
Supplier Links
Omni 86 Case - O1-86Z - Visual Sound, Inc.
Broomall, PA, USA
Omni 86 Case
O1-86Z
Omni 86 Case O1-86Z
Lowel-Light Manufacturing, Inc. The model O1-86Z is a High-impact molded polyethylene case with hinged lid. The addition of movable velcro partitions to this Hard Case brings a greater degree of packing flexibility to kit arrangement. It has ribbed exteriors for extra strength & stacking ability. A permanent length-wise partition separates lights from stands and movable velcro partitions allow custom placement options. Holds 4 Omni-lights and 4 Totas, 1 Rifa 44, 55, or 66, plus 6 Omni-stands; or 4 Omni & 2 KS Jr. Stands, and lots of accessories Updated with recessed wheels & handle Includes the following partitions: 7 GO-01 (6 x 4 inch), 2 GO-02 (3 x 4 inch), 3 GO-03 (4.5 x 4 inch), 2 LB-07 (11.5 x 3.5 inch)

Lowel-Light Manufacturing, Inc.

The model O1-86Z is a High-impact molded polyethylene case with hinged lid. The addition of movable velcro partitions to this Hard Case brings a greater degree of packing flexibility to kit arrangement. It has ribbed exteriors for extra strength & stacking ability. A permanent length-wise partition separates lights from stands and movable velcro partitions allow custom placement options.

  • Holds 4 Omni-lights and 4 Totas, 1 Rifa 44, 55, or 66, plus 6 Omni-stands; or 4 Omni & 2 KS Jr. Stands, and lots of accessories
  • Updated with recessed wheels & handle
  • Includes the following partitions: 7 GO-01 (6 x 4 inch), 2 GO-02 (3 x 4 inch), 3 GO-03 (4.5 x 4 inch), 2 LB-07 (11.5 x 3.5 inch)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number O1-86Z
Product Name Omni 86 Case
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Transit Cases - 2878408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 11.1 inch (282 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details