Visual Sound, Inc. 7" Modero® Tabletop Touch Panel NXT-CA7

Description
AMX OVERVIEW The NXT-CA7 is an incredibly versatile user interface, combining a sleek, compact size, and tabletop flexibility. In places where space is critical, the 7" Modero integrates a small base and an expansive 16x9 aspect ratio for maximum visibility and one-touch control options. COMMON APPLICATION For hotel registration desks, classrooms, building control rooms, office credenzas and other tabletop locations that require an elegant user interface with powerful control features.
Description
AMX OVERVIEW The NXT-CA7 is an incredibly versatile user interface, combining a sleek, compact size, and tabletop flexibility. In places where space is critical, the 7" Modero integrates a small base and an expansive 16x9 aspect ratio for maximum visibility and one-touch control options. COMMON APPLICATION For hotel registration desks, classrooms, building control rooms, office credenzas and other tabletop locations that require an elegant user interface with powerful control features.

Suppliers

Company
Product
Description
Supplier Links
7
Broomall, PA, USA
7" Modero® Tabletop Touch Panel
NXT-CA7
7" Modero® Tabletop Touch Panel NXT-CA7
AMX OVERVIEW The NXT-CA7 is an incredibly versatile user interface, combining a sleek, compact size, and tabletop flexibility. In places where space is critical, the 7" Modero integrates a small base and an expansive 16x9 aspect ratio for maximum visibility and one-touch control options. COMMON APPLICATION For hotel registration desks, classrooms, building control rooms, office credenzas and other tabletop locations that require an elegant user interface with powerful control features.

AMX

OVERVIEW
The NXT-CA7 is an incredibly versatile user interface, combining a sleek, compact size, and tabletop flexibility. In places where space is critical, the 7" Modero integrates a small base and an expansive 16x9 aspect ratio for maximum visibility and one-touch control options.
COMMON APPLICATION
For hotel registration desks, classrooms, building control rooms, office credenzas and other tabletop locations that require an elegant user interface with powerful control features.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number NXT-CA7
Product Name 7" Modero® Tabletop Touch Panel
Unlock Full Specs
to access all available technical data

Similar Products

 - 1233861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 3.5 inch (88.9 mm)
View Details
Four-Wire Analog Resistive Touch Screen - FTAS00-15.6AW-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 8.43 inch (214 mm)
View Details
3 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details
15
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details