Visual Sound, Inc. Powered Nearfield Monitor NX-6A

Description
Fostex America At last there is a choice. Monitors which tell you how good you sound, or monitors which 'make' you sound good. - Listen to a pair of powered Fostex NX-6A monitors and you'll discover a sound free of the 'enhancements' often found in other speakers. A natural sound, transparent and without harshness even at high sound pressure levels - and including those subtle low frequencies. But don't take our word for it. When choosing nearfield monitors for your studio you really ought to evaluate as many different speakers as you can before a decision is made. After all, how else are you going to realise that your sound is best handled by a pair of Fostex NX-6As?
Description
Fostex America At last there is a choice. Monitors which tell you how good you sound, or monitors which 'make' you sound good. - Listen to a pair of powered Fostex NX-6A monitors and you'll discover a sound free of the 'enhancements' often found in other speakers. A natural sound, transparent and without harshness even at high sound pressure levels - and including those subtle low frequencies. But don't take our word for it. When choosing nearfield monitors for your studio you really ought to evaluate as many different speakers as you can before a decision is made. After all, how else are you going to realise that your sound is best handled by a pair of Fostex NX-6As?

Suppliers

Company
Product
Description
Supplier Links
Powered Nearfield Monitor - NX-6A - Visual Sound, Inc.
Broomall, PA, USA
Powered Nearfield Monitor
NX-6A
Powered Nearfield Monitor NX-6A
Fostex America At last there is a choice. Monitors which tell you how good you sound, or monitors which 'make' you sound good. - Listen to a pair of powered Fostex NX-6A monitors and you'll discover a sound free of the 'enhancements' often found in other speakers. A natural sound, transparent and without harshness even at high sound pressure levels - and including those subtle low frequencies. But don't take our word for it. When choosing nearfield monitors for your studio you really ought to evaluate as many different speakers as you can before a decision is made. After all, how else are you going to realise that your sound is best handled by a pair of Fostex NX-6As?

Fostex America

At last there is a choice. Monitors which tell you how good you sound, or monitors which 'make' you sound good. - Listen to a pair of powered Fostex NX-6A monitors and you'll discover a sound free of the 'enhancements' often found in other speakers. A natural sound, transparent and without harshness even at high sound pressure levels - and including those subtle low frequencies. But don't take our word for it. When choosing nearfield monitors for your studio you really ought to evaluate as many different speakers as you can before a decision is made. After all, how else are you going to realise that your sound is best handled by a pair of Fostex NX-6As?

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number NX-6A
Product Name Powered Nearfield Monitor
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
EW-100 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 29 to 120 Hz
Weight 13151.93 g (464.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details