Visual Sound, Inc. 4mm True Black Indoor LED Display NX-4

Description
Barco Presentation Barco introduces the next breakthrough in LED displays - the NX-4, the industry's new visual standard in indoor LED technology. With its revolutionary Black LED, the NX-4 delivers the deepest black levels of any product on the market. But the new Black LED is only one element that makes the NX-4 unique. Key advances in base materials, mechanical design and color processing have raised the bar of LED displays to new heights of image quality. Phenomenal black levels Contrast ratio of 4000:1 Brightness output of 2000 Nit Seamless & lightweight 16-bit color & grayscales Consistent uniformity over time Creativity options Serviceable without tools
Description
Barco Presentation Barco introduces the next breakthrough in LED displays - the NX-4, the industry's new visual standard in indoor LED technology. With its revolutionary Black LED, the NX-4 delivers the deepest black levels of any product on the market. But the new Black LED is only one element that makes the NX-4 unique. Key advances in base materials, mechanical design and color processing have raised the bar of LED displays to new heights of image quality. Phenomenal black levels Contrast ratio of 4000:1 Brightness output of 2000 Nit Seamless & lightweight 16-bit color & grayscales Consistent uniformity over time Creativity options Serviceable without tools

Suppliers

Company
Product
Description
Supplier Links
4mm True Black Indoor LED Display - NX-4 - Visual Sound, Inc.
Broomall, PA, USA
4mm True Black Indoor LED Display
NX-4
4mm True Black Indoor LED Display NX-4
Barco Presentation Barco introduces the next breakthrough in LED displays - the NX-4, the industry's new visual standard in indoor LED technology. With its revolutionary Black LED, the NX-4 delivers the deepest black levels of any product on the market. But the new Black LED is only one element that makes the NX-4 unique. Key advances in base materials, mechanical design and color processing have raised the bar of LED displays to new heights of image quality. Phenomenal black levels Contrast ratio of 4000:1 Brightness output of 2000 Nit Seamless & lightweight 16-bit color & grayscales Consistent uniformity over time Creativity options Serviceable without tools

Barco Presentation

Barco introduces the next breakthrough in LED displays - the NX-4, the industry's new visual standard in indoor LED technology. With its revolutionary Black LED, the NX-4 delivers the deepest black levels of any product on the market. But the new Black LED is only one element that makes the NX-4 unique. Key advances in base materials, mechanical design and color processing have raised the bar of LED displays to new heights of image quality.

  • Phenomenal black levels
  • Contrast ratio of 4000:1
  • Brightness output of 2000 Nit
  • Seamless & lightweight
  • 16-bit color & grayscales
  • Consistent uniformity over time
  • Creativity options
  • Serviceable without tools
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number NX-4
Product Name 4mm True Black Indoor LED Display
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2256208 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details