Visual Sound, Inc. 2-way Self-Powered Full-Range Loudspeaker NT59

Description
EAW - Eastern Acoustic Works, Inc. The NT59, offering 90-degree horizontal dispersion and 15-inch woofer, is a self-powered, bi-amplified loudspeaker. The onboard digital signal processing sets it apart: EAW's incomparable (and patented) Gunness Focusing, which generates precise, complex, filter responses that provide the linear phase response needed for transient accuracy while eliminating coloration from internal phase plug and horn mouth reflections. The result is a horn-loaded loudspeaker that has the natural, open, detailed reproduction of the best direct radiating designs. The compact enclosure with angled sides facilitates arraying and doubles as a low-profile stage monitor when placed on its side. 2-way, self-powered, bi-amplified loudspeaker New digital Gunness Focusing™ digitally eliminates transient smear and horn "honk" 90° x 45° nominal beamwidth, 15 inch LF Rugged, Baltic birch plywood enclosure Extremely high output-to-weight ratio Symmetrical shape allows mirror image stage monitoring
Description
EAW - Eastern Acoustic Works, Inc. The NT59, offering 90-degree horizontal dispersion and 15-inch woofer, is a self-powered, bi-amplified loudspeaker. The onboard digital signal processing sets it apart: EAW's incomparable (and patented) Gunness Focusing, which generates precise, complex, filter responses that provide the linear phase response needed for transient accuracy while eliminating coloration from internal phase plug and horn mouth reflections. The result is a horn-loaded loudspeaker that has the natural, open, detailed reproduction of the best direct radiating designs. The compact enclosure with angled sides facilitates arraying and doubles as a low-profile stage monitor when placed on its side. 2-way, self-powered, bi-amplified loudspeaker New digital Gunness Focusing™ digitally eliminates transient smear and horn "honk" 90° x 45° nominal beamwidth, 15 inch LF Rugged, Baltic birch plywood enclosure Extremely high output-to-weight ratio Symmetrical shape allows mirror image stage monitoring

Suppliers

Company
Product
Description
Supplier Links
2-way Self-Powered Full-Range Loudspeaker - NT59 - Visual Sound, Inc.
Broomall, PA, USA
2-way Self-Powered Full-Range Loudspeaker
NT59
2-way Self-Powered Full-Range Loudspeaker NT59
EAW - Eastern Acoustic Works, Inc. The NT59, offering 90-degree horizontal dispersion and 15-inch woofer, is a self-powered, bi-amplified loudspeaker. The onboard digital signal processing sets it apart: EAW's incomparable (and patented) Gunness Focusing, which generates precise, complex, filter responses that provide the linear phase response needed for transient accuracy while eliminating coloration from internal phase plug and horn mouth reflections. The result is a horn-loaded loudspeaker that has the natural, open, detailed reproduction of the best direct radiating designs. The compact enclosure with angled sides facilitates arraying and doubles as a low-profile stage monitor when placed on its side. 2-way, self-powered, bi-amplified loudspeaker New digital Gunness Focusing™ digitally eliminates transient smear and horn "honk" 90° x 45° nominal beamwidth, 15 inch LF Rugged, Baltic birch plywood enclosure Extremely high output-to-weight ratio Symmetrical shape allows mirror image stage monitoring

EAW - Eastern Acoustic Works, Inc.

The NT59, offering 90-degree horizontal dispersion and 15-inch woofer, is a self-powered, bi-amplified loudspeaker. The onboard digital signal processing sets it apart: EAW's incomparable (and patented) Gunness Focusing, which generates precise, complex, filter responses that provide the linear phase response needed for transient accuracy while eliminating coloration from internal phase plug and horn mouth reflections. The result is a horn-loaded loudspeaker that has the natural, open, detailed reproduction of the best direct radiating designs. The compact enclosure with angled sides facilitates arraying and doubles as a low-profile stage monitor when placed on its side.

  • 2-way, self-powered, bi-amplified loudspeaker
  • New digital Gunness Focusing™ digitally eliminates transient smear and horn "honk"
  • 90° x 45° nominal beamwidth, 15 inch LF
  • Rugged, Baltic birch plywood enclosure
  • Extremely high output-to-weight ratio
  • Symmetrical shape allows mirror image stage monitoring
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number NT59
Product Name 2-way Self-Powered Full-Range Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276773 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 136 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details