Visual Sound, Inc. 2-way Self-Powered Full-Range Loudspeaker NT29

Description
EAW - Eastern Acoustic Works, Inc. The NT29, offering 90-degree horizontal dispersion and 12-inch woofer, is a self-powered, bi-amplified loudspeaker. The onboard digital signal processing sets it apart: EAW's incomparable (and patented) Gunness Focusing, which generates precise, complex, filter responses that provide the linear phase response needed for transient accuracy while eliminating coloration from internal phase plug and horn mouth reflections. The result is a horn-loaded loudspeaker that has the natural, open, detailed reproduction of the best direct radiating designs. The compact enclosure with angled sides facilitates arraying and doubles as a low-profile stage monitor when placed on its side. 2-way, self-powered, bi-amplified loudspeaker New digital Gunness Focusing™ digitally eliminates transient smear and horn "honk" 90° x 45° nominal beamwidth, 12 inch LF Rugged, Baltic birch plywood enclosure Extremely high output-to-weight ratio Symmetrical shape allows mirror image stage monitoring
Description
EAW - Eastern Acoustic Works, Inc. The NT29, offering 90-degree horizontal dispersion and 12-inch woofer, is a self-powered, bi-amplified loudspeaker. The onboard digital signal processing sets it apart: EAW's incomparable (and patented) Gunness Focusing, which generates precise, complex, filter responses that provide the linear phase response needed for transient accuracy while eliminating coloration from internal phase plug and horn mouth reflections. The result is a horn-loaded loudspeaker that has the natural, open, detailed reproduction of the best direct radiating designs. The compact enclosure with angled sides facilitates arraying and doubles as a low-profile stage monitor when placed on its side. 2-way, self-powered, bi-amplified loudspeaker New digital Gunness Focusing™ digitally eliminates transient smear and horn "honk" 90° x 45° nominal beamwidth, 12 inch LF Rugged, Baltic birch plywood enclosure Extremely high output-to-weight ratio Symmetrical shape allows mirror image stage monitoring

Suppliers

Company
Product
Description
Supplier Links
2-way Self-Powered Full-Range Loudspeaker - NT29 - Visual Sound, Inc.
Broomall, PA, USA
2-way Self-Powered Full-Range Loudspeaker
NT29
2-way Self-Powered Full-Range Loudspeaker NT29
EAW - Eastern Acoustic Works, Inc. The NT29, offering 90-degree horizontal dispersion and 12-inch woofer, is a self-powered, bi-amplified loudspeaker. The onboard digital signal processing sets it apart: EAW's incomparable (and patented) Gunness Focusing, which generates precise, complex, filter responses that provide the linear phase response needed for transient accuracy while eliminating coloration from internal phase plug and horn mouth reflections. The result is a horn-loaded loudspeaker that has the natural, open, detailed reproduction of the best direct radiating designs. The compact enclosure with angled sides facilitates arraying and doubles as a low-profile stage monitor when placed on its side. 2-way, self-powered, bi-amplified loudspeaker New digital Gunness Focusing™ digitally eliminates transient smear and horn "honk" 90° x 45° nominal beamwidth, 12 inch LF Rugged, Baltic birch plywood enclosure Extremely high output-to-weight ratio Symmetrical shape allows mirror image stage monitoring

EAW - Eastern Acoustic Works, Inc.

The NT29, offering 90-degree horizontal dispersion and 12-inch woofer, is a self-powered, bi-amplified loudspeaker. The onboard digital signal processing sets it apart: EAW's incomparable (and patented) Gunness Focusing, which generates precise, complex, filter responses that provide the linear phase response needed for transient accuracy while eliminating coloration from internal phase plug and horn mouth reflections. The result is a horn-loaded loudspeaker that has the natural, open, detailed reproduction of the best direct radiating designs. The compact enclosure with angled sides facilitates arraying and doubles as a low-profile stage monitor when placed on its side.

  • 2-way, self-powered, bi-amplified loudspeaker
  • New digital Gunness Focusing™ digitally eliminates transient smear and horn "honk"
  • 90° x 45° nominal beamwidth, 12 inch LF
  • Rugged, Baltic birch plywood enclosure
  • Extremely high output-to-weight ratio
  • Symmetrical shape allows mirror image stage monitoring
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number NT29
Product Name 2-way Self-Powered Full-Range Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102748 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 122 dB
Nominal Power 0.0400 watts
Size 0.37 inch (9 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 90 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details