Visual Sound, Inc. HF Neodymium Driver NSD1460N

Description
Eighteen Sound - A Division of AEB SRL NSD1460N is a 1.4 inch exit, 3 inch diaphragm neodymium compression driver that has been designed for top quality sound systems application. The titanium nitride (TiN) coated dome improves stiffness with direct benefits in transient and intermodulation distortion response. With its very high value of elasticity modulus (6 times higher than titanium and 2 times higher than beryllium), nitride layer doubles the diaphragm stiffness, extending the pistonic motion frequency range by 25%, and showing a predictable, ideal frequency response decay without top-end spurious resonances. The titanium diaphragm is produced in-house and has been developed to assure unmatched transient response: the nitride-free ellipsoidal suspension shape has been designed to maintain constant titanium stiffness, assuring a 3rd harmonic distortion lower than 0.05% over the whole working frequency range. The diaphragm assembly is made joining the voice coil former directly to the titanium dome on its upper bend edge. In comparison with a usual straight former joint, this joint type assures extended frequency energy transfer for improved response linearity and unparallel reliability, allowing enhanced motion control of the dome in real working conditions. Treated Nomex voice coil former, suitable for use in higher moisture content environments, shows a 30% higher value of tensile elongation at a working operative temperature (200°C) when compared to Kapton. By carefully using elementary pieces of neodymium, the magnet assembly flux reaches 19 KGauss in the gap in a compact and lightweight structure. The motor structure, throughout the precisely coherent phase plug with 3 circumferential slots and copper ring on the pole piece, reduces inductance effect and distortion. Four top plate air ducts have been designed to act as a loading chamber for the diaphragm, implementing mid band distortion and response figures. A custom O-ring creates a tight seal between the plate and the cover assuring air chamber loading. Excellent heat dissipation and thermal exchange are guaranteed by the direct contact between the magnetic structure and the aluminum cover which gives a lower power compression value. A special coating is applied to the magnetic structure, making the NSD1460N resistant to the corrosive effects of salts and oxidization. 110 dB 1W / 1m average sensitivity 1,4 inch exit throat 3 inch voice coil diameter 200 W program power handling Titanium Nitride Coated Dome True Piston Motion (TPM) Technology Powerfully Neodymium magnetic structure Excellent thermal exchange
Description
Eighteen Sound - A Division of AEB SRL NSD1460N is a 1.4 inch exit, 3 inch diaphragm neodymium compression driver that has been designed for top quality sound systems application. The titanium nitride (TiN) coated dome improves stiffness with direct benefits in transient and intermodulation distortion response. With its very high value of elasticity modulus (6 times higher than titanium and 2 times higher than beryllium), nitride layer doubles the diaphragm stiffness, extending the pistonic motion frequency range by 25%, and showing a predictable, ideal frequency response decay without top-end spurious resonances. The titanium diaphragm is produced in-house and has been developed to assure unmatched transient response: the nitride-free ellipsoidal suspension shape has been designed to maintain constant titanium stiffness, assuring a 3rd harmonic distortion lower than 0.05% over the whole working frequency range. The diaphragm assembly is made joining the voice coil former directly to the titanium dome on its upper bend edge. In comparison with a usual straight former joint, this joint type assures extended frequency energy transfer for improved response linearity and unparallel reliability, allowing enhanced motion control of the dome in real working conditions. Treated Nomex voice coil former, suitable for use in higher moisture content environments, shows a 30% higher value of tensile elongation at a working operative temperature (200°C) when compared to Kapton. By carefully using elementary pieces of neodymium, the magnet assembly flux reaches 19 KGauss in the gap in a compact and lightweight structure. The motor structure, throughout the precisely coherent phase plug with 3 circumferential slots and copper ring on the pole piece, reduces inductance effect and distortion. Four top plate air ducts have been designed to act as a loading chamber for the diaphragm, implementing mid band distortion and response figures. A custom O-ring creates a tight seal between the plate and the cover assuring air chamber loading. Excellent heat dissipation and thermal exchange are guaranteed by the direct contact between the magnetic structure and the aluminum cover which gives a lower power compression value. A special coating is applied to the magnetic structure, making the NSD1460N resistant to the corrosive effects of salts and oxidization. 110 dB 1W / 1m average sensitivity 1,4 inch exit throat 3 inch voice coil diameter 200 W program power handling Titanium Nitride Coated Dome True Piston Motion (TPM) Technology Powerfully Neodymium magnetic structure Excellent thermal exchange

Suppliers

Company
Product
Description
Supplier Links
HF Neodymium Driver - NSD1460N - Visual Sound, Inc.
Broomall, PA, USA
HF Neodymium Driver
NSD1460N
HF Neodymium Driver NSD1460N
Eighteen Sound - A Division of AEB SRL NSD1460N is a 1.4 inch exit, 3 inch diaphragm neodymium compression driver that has been designed for top quality sound systems application. The titanium nitride (TiN) coated dome improves stiffness with direct benefits in transient and intermodulation distortion response. With its very high value of elasticity modulus (6 times higher than titanium and 2 times higher than beryllium), nitride layer doubles the diaphragm stiffness, extending the pistonic motion frequency range by 25%, and showing a predictable, ideal frequency response decay without top-end spurious resonances. The titanium diaphragm is produced in-house and has been developed to assure unmatched transient response: the nitride-free ellipsoidal suspension shape has been designed to maintain constant titanium stiffness, assuring a 3rd harmonic distortion lower than 0.05% over the whole working frequency range. The diaphragm assembly is made joining the voice coil former directly to the titanium dome on its upper bend edge. In comparison with a usual straight former joint, this joint type assures extended frequency energy transfer for improved response linearity and unparallel reliability, allowing enhanced motion control of the dome in real working conditions. Treated Nomex voice coil former, suitable for use in higher moisture content environments, shows a 30% higher value of tensile elongation at a working operative temperature (200°C) when compared to Kapton. By carefully using elementary pieces of neodymium, the magnet assembly flux reaches 19 KGauss in the gap in a compact and lightweight structure. The motor structure, throughout the precisely coherent phase plug with 3 circumferential slots and copper ring on the pole piece, reduces inductance effect and distortion. Four top plate air ducts have been designed to act as a loading chamber for the diaphragm, implementing mid band distortion and response figures. A custom O-ring creates a tight seal between the plate and the cover assuring air chamber loading. Excellent heat dissipation and thermal exchange are guaranteed by the direct contact between the magnetic structure and the aluminum cover which gives a lower power compression value. A special coating is applied to the magnetic structure, making the NSD1460N resistant to the corrosive effects of salts and oxidization. 110 dB 1W / 1m average sensitivity 1,4 inch exit throat 3 inch voice coil diameter 200 W program power handling Titanium Nitride Coated Dome True Piston Motion (TPM) Technology Powerfully Neodymium magnetic structure Excellent thermal exchange

Eighteen Sound - A Division of AEB SRL

NSD1460N is a 1.4 inch exit, 3 inch diaphragm neodymium compression driver that has been designed for top quality sound systems application.
The titanium nitride (TiN) coated dome improves stiffness with direct benefits in transient and intermodulation distortion response. With its very high value of elasticity modulus (6 times higher than titanium and 2 times higher than beryllium), nitride layer doubles the diaphragm stiffness, extending the pistonic motion frequency range by 25%, and showing a predictable, ideal frequency response decay without top-end spurious resonances.
The titanium diaphragm is produced in-house and has been developed to assure unmatched transient response: the nitride-free ellipsoidal suspension shape has been designed to maintain constant titanium stiffness, assuring a 3rd harmonic distortion lower than 0.05% over the whole working frequency range.
The diaphragm assembly is made joining the voice coil former directly to the titanium dome on its upper bend edge. In comparison with a usual straight former joint, this joint type assures extended frequency energy transfer for improved response linearity and unparallel reliability, allowing enhanced motion control of the dome in real working conditions.
Treated Nomex voice coil former, suitable for use in higher moisture content environments, shows a 30% higher value of tensile elongation at a working operative temperature (200°C) when compared to Kapton.
By carefully using elementary pieces of neodymium, the magnet assembly flux reaches 19 KGauss in the gap in a compact and lightweight structure. The motor structure, throughout the precisely coherent phase plug with 3 circumferential slots and copper ring on the pole piece, reduces inductance effect and distortion. Four top plate air ducts have been designed to act as a loading chamber for the diaphragm, implementing mid band distortion and response figures.
A custom O-ring creates a tight seal between the plate and the cover assuring air chamber loading.
Excellent heat dissipation and thermal exchange are guaranteed by the direct contact between the magnetic structure and the aluminum cover which gives a lower power compression value.
A special coating is applied to the magnetic structure, making the NSD1460N resistant to the corrosive effects of salts and oxidization.

  • 110 dB 1W / 1m average sensitivity
  • 1,4 inch exit throat
  • 3 inch voice coil diameter
  • 200 W program power handling
  • Titanium Nitride Coated Dome
  • True Piston Motion (TPM) Technology
  • Powerfully Neodymium magnetic structure
  • Excellent thermal exchange
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number NSD1460N
Product Name HF Neodymium Driver
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 4 watts
Impedance 8 ohms
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 46 ohms
Sensitivity 126 dB
Size 0.37 inch (9 mm)
View Details