NEC Display Solutions
The NEC NP43 mobile projector, which touts unrivaled performance, delivers your presentations in bright, high-contrast brilliance
This model, which displays amazing images from the latest DLP® engine, is compact, lightweight and easy to use with the latest automatic features, making it ideal for the professional presenter on the road. Automatic features including automatic keystone correction, automatic focus and Automatic Power ON via RGB (15-pin) input BrilliantColor, including a 6-segment color wheel, provides accurate color reproduction Quick startup/cooling/shut
down minimizes projector setup and teardown between meetings Built-in audio via the stereo mini connector brings presentations to life ECO Mode technology helps extend lamp life and lowers power consumption Carbon savings meter calculates the positive effects of operating the projector in ECO Mode
Automatic keystone correction
Auto power on
ECO Mode technology
Carbon savings meter
Virtual Remote
Sleep timer
BrilliantColor
Direct power-off
Built-in wall color correction
Advanced AccuBlend
AutoSense
Kensington lock slot
Image magnification
Discreet source keys
NEC Display Solutions
The NEC NP43 mobile projector, which touts unrivaled performance, delivers your presentations in bright, high-contrast brilliance
This model, which displays amazing images from the latest DLP® engine, is compact, lightweight and easy to use with the latest automatic features, making it ideal for the professional presenter on the road. Automatic features including automatic keystone correction, automatic focus and Automatic Power ON via RGB (15-pin) input BrilliantColor, including a 6-segment color wheel, provides accurate color reproduction Quick startup/cooling/shutdown minimizes projector setup and teardown between meetings Built-in audio via the stereo mini connector brings presentations to life ECO Mode technology helps extend lamp life and lowers power consumption Carbon savings meter calculates the positive effects of operating the projector in ECO Mode
- Automatic keystone correction
- Auto power on
- ECO Mode technology
- Carbon savings meter
- Virtual Remote
- Sleep timer
- BrilliantColor
- Direct power-off
- Built-in wall color correction
- Advanced AccuBlend
- AutoSense
- Kensington lock slot
- Image magnification
- Discreet source keys