The Optoma DX550 packs a lot of projection power into a compact package to let businesses powerfully share information. With 2600 ANSI lumens brightness, XGA resolution and 3000:1 contrast ratio, this projector integrates a comprehensive feature set that lets presenters deliver detailed and effective presentations that capture audiences and deliver information with high impact. Educators and business users alike will appreciate the 3D capabilities, which support use of the projector with emerging 3D content offerings.
Key Benefits
Compelling price/performance ratio
Bright at 2600 ANSI lumens
Detailed at 3000:1 high contrast ratio
3D-capable
Power saving eco-friendly at <0.5W
Built for Performance
The Optoma DX550 provides features that make it the choice for: BusinessCreate a stunning and impactful presentations in conference rooms, training rooms, meeting spaces and more ClassroomDelivers lectures, videos, project presentations and other teaching materials quickly and easily Home OfficeShare information wherever it is most convenient for you and your audience MobileIdeal for travelling salespeople and corporate presenters who want powerful presentation in a light form factor. The projector comes with a backpack
A 2-Watt stereo speaker provides solid sound performance. The projector also comes with an IR remote that includes a laser pointer, to support presentations.
This projector features a top-loading lamp design for ease of use and time savings. The projector’s lamp can be quickly and easily replaced even when the projector is mounted to the ceiling.
Be Ready for 3D
This projector brings you the business presentation power that you want today, with the ability to upgrade and take advantage of 3D content when you are ready. Using the inherent speed of DLP® technology, the Optoma DX550 can output video and images at a rate of 120Hz, allowing you to show full-screen, full-color stereoscopic 3D.
The addition of Optoma’s 3D-XL converter box (which comes with a pair of 3D glasses) lets you unlock the 3D potential of the projectors. The projector employs DLP link technology to support 720p 3D display with the use of active-shutter glasses. As with all 3D displays, a 3D source (such as a 3D DVD player, cable box or gaming system), 3D content and 3D glasses are required for 3D viewing.
State-of-the-Art DLP Technology
Projectors with Texas Instrument’s DLP® with BrilliantColor technology feature multi-color processing to produce accurate and vibrant colors on the screen. The DX550 multi-color processing system features a six-segment color wheel coated with an advanced material that achieves superb color saturation and accuracy for extraordinary image quality. In addition, incredibly high native contrast ratios ensure clean and crisp black and white to ensure that text and charts are easy to read.
Lower Cost of Ownership
The projection lamp is rated to last up to 6000 hours in economy mode or 5000 hours in standard mode to provide long-lasting operation and optimal return on investment. The DX550 also incorporates a rapid shutdown feature that further reduces ownership costs. A two-year equipment warranty, as well as a one-year lamp coverage, is standard, delivering peace of mind and ensuring on-going customer service.
Let Us Help Calculate the Distance
Optoma has the most comprehensive line of projector’s in the industry, with something to suit every need and lifestyle. Optoma’s Projection Distance Calculator will help you determine the right projector to get the image size you want in the room you have. Choose your primary use, audience size and room lighting to find out all you need to know. Check it out here.
Green by Design
As an Optoma ProJect Green™ projector, the DX550 has been designed and manufactured for eco-friendliness, to:
Use less than one-watt power consumption in standby modeUp to 75 percent savings compared to regular standby mode.
Are designed to limit energy use, with automatic shut down and remote management and control.
Employ long-life materials and components.
Use components that are lead-free on all printed circuit boards.
Use no polystyrene foam in the packing materials
Comply with RoHS standards to phase out the use of hazardous materials.
What's in the Box
This package includes the Optoma DX550 projector, one remote control with batteries, AC power cord, VGA-to-VGA Cable, A/C power cord, carrying case, multilingual CD-ROM user's manual, quick-start card and warranty card.
Connectivity Chart
Brightness at 2600 ANSI lumens and 3000:1 high contrast ratio
3D-capable
Power saving eco-friendly at <0.5W
The Optoma DX550 packs a lot of projection power into a compact package to let businesses powerfully share information. With 2600 ANSI lumens brightness, XGA resolution and 3000:1 contrast ratio, this projector integrates a comprehensive feature set that lets presenters deliver detailed and effective presentations that capture audiences and deliver information with high impact. Educators and business users alike will appreciate the 3D capabilities, which support use of the projector with emerging 3D content offerings.
Key Benefits
- Compelling price/performance ratio
- Bright at 2600 ANSI lumens
- Detailed at 3000:1 high contrast ratio
- 3D-capable
- Power saving eco-friendly at <0.5W
Built for Performance
The Optoma DX550 provides features that make it the choice for:
- BusinessCreate a stunning and impactful presentations in conference rooms, training rooms, meeting spaces and more
- ClassroomDelivers lectures, videos, project presentations and other teaching materials quickly and easily
- Home OfficeShare information wherever it is most convenient for you and your audience
- MobileIdeal for travelling salespeople and corporate presenters who want powerful presentation in a light form factor. The projector comes with a backpack
A 2-Watt stereo speaker provides solid sound performance. The projector also comes with an IR remote that includes a laser pointer, to support presentations.
This projector features a top-loading lamp design for ease of use and time savings. The projector’s lamp can be quickly and easily replaced even when the projector is mounted to the ceiling.
Be Ready for 3D
This projector brings you the business presentation power that you want today, with the ability to upgrade and take advantage of 3D content when you are ready. Using the inherent speed of DLP® technology, the Optoma DX550 can output video and images at a rate of 120Hz, allowing you to show full-screen, full-color stereoscopic 3D.
The addition of Optoma’s 3D-XL converter box (which comes with a pair of 3D glasses) lets you unlock the 3D potential of the projectors. The projector employs DLP link technology to support 720p 3D display with the use of active-shutter glasses. As with all 3D displays, a 3D source (such as a 3D DVD player, cable box or gaming system), 3D content and 3D glasses are required for 3D viewing.
State-of-the-Art DLP Technology
Projectors with Texas Instrument’s DLP® with BrilliantColor technology feature multi-color processing to produce accurate and vibrant colors on the screen. The DX550 multi-color processing system features a six-segment color wheel coated with an advanced material that achieves superb color saturation and accuracy for extraordinary image quality. In addition, incredibly high native contrast ratios ensure clean and crisp black and white to ensure that text and charts are easy to read.
Lower Cost of Ownership
The projection lamp is rated to last up to 6000 hours in economy mode or 5000 hours in standard mode to provide long-lasting operation and optimal return on investment. The DX550 also incorporates a rapid shutdown feature that further reduces ownership costs. A two-year equipment warranty, as well as a one-year lamp coverage, is standard, delivering peace of mind and ensuring on-going customer service.
Let Us Help Calculate the Distance
Optoma has the most comprehensive line of projector’s in the industry, with something to suit every need and lifestyle. Optoma’s Projection Distance Calculator will help you determine the right projector to get the image size you want in the room you have. Choose your primary use, audience size and room lighting to find out all you need to know. Check it out here.
Green by Design
As an Optoma ProJect Green™ projector, the DX550 has been designed and manufactured for eco-friendliness, to:
- Use less than one-watt power consumption in standby modeUp to 75 percent savings compared to regular standby mode.
- Are designed to limit energy use, with automatic shut down and remote management and control.
- Employ long-life materials and components.
- Use components that are lead-free on all printed circuit boards.
- Use no polystyrene foam in the packing materials
- Comply with RoHS standards to phase out the use of hazardous materials.
What's in the Box
This package includes the Optoma DX550 projector, one remote control with batteries, AC power cord, VGA-to-VGA Cable, A/C power cord, carrying case, multilingual CD-ROM user's manual, quick-start card and warranty card.
Connectivity Chart
- Brightness at 2600 ANSI lumens and 3000:1 high contrast ratio
- 3D-capable
- Power saving eco-friendly at <0.5W