NEC Display Solutions
Tackle even the most demanding integration projects with the NEC NP4100 projector. Designed to meet the needs of users requiring exceptionally bright light output for large venues and areas with high ambient light, this model features brightness up to 6200 lumens, making it ideal for larger-sized screens and rooms with minimal lighting control such as auditoriums, and training and network centers.
Tilt-free installation allows the projector to be rotated freely in order to point up or down
Vertical and horizontal lens shift enables flexible projector placement
Dual- or single-lamp operation helps extend lamp life
BrilliantColor, including a 6-segment color wheel, provides accurate color reproduction
ECO Mode technology helps extend lamp life and lowers power consumption
Complete line of (5) bayonet-style lenses allows for quick and easy lens exchange
Designed to be utilized in 24x7 applications
Includes NP07ZL lens
NEC Display Solutions
Tackle even the most demanding integration projects with the NEC NP4100 projector. Designed to meet the needs of users requiring exceptionally bright light output for large venues and areas with high ambient light, this model features brightness up to 6200 lumens, making it ideal for larger-sized screens and rooms with minimal lighting control such as auditoriums, and training and network centers.
- Tilt-free installation allows the projector to be rotated freely in order to point up or down
- Vertical and horizontal lens shift enables flexible projector placement
- Dual- or single-lamp operation helps extend lamp life
- BrilliantColor, including a 6-segment color wheel, provides accurate color reproduction
- ECO Mode technology helps extend lamp life and lowers power consumption
- Complete line of (5) bayonet-style lenses allows for quick and easy lens exchange
- Designed to be utilized in 24x7 applications
- Includes NP07ZL lens