NEC Display Solutions
Powerful installation projectors equipped to take on the most demanding integration projects.
Project a professional image with the high-performance NEC NP2150 installation projector. This model, which delivers remarkably bright images and feature easy-to-use networking technologies for your integration projects, features XGA (1024 x 768) native resolution, 600:1 contrast ratio and up to 3000 hours of lamp life (in Eco-Mode). With its multitude of advanced features, this model is ideal for corporate boardrooms, training facilities and education settings.
Silicon Optix HQV technology is a high-performance video processing/ scaling system designed for computer signals as well as standard or high- definition video. The technology produces superior video processing using pixel-based, motion-adaptive de-in
Bright enough for most applications: 3700 ANSI (NP1150), 4200 ANSI (NP2150) and 5000 ANSI (NP3150)
Vertical and horizontal lens shift enables flexible projector placement
Windows Network Projector function within Windows Vista connects directly to networked projectors without the need for additional proprietary software
Complete line of optional bayonet style lenses allow for a quick and easy lens change
Geometric correction tool allows you to project on spheres, cylinders, corner angles and more
Remote desktop connection allows the projector to connect to a networked computer remotely. Controlling a networked computer is as simple as connecting a USB mouse and keyboard directly to the projector's USB input.
Flexible video/data connections, including S-video, component video, DVI with HDCP, composite video, two computer inputs (1-HD15 and 1-RGBHV) and monitor output
Advanced color management automatically adjusts for input type (presentation, movie, video, graphic and sRGB)
PIP/ESS allows two sources to be displayed on the screen at one time in either a picture-in-picture or side-by-side configuration.
NEC Display Solutions
Powerful installation projectors equipped to take on the most demanding integration projects.
Project a professional image with the high-performance NEC NP2150 installation projector. This model, which delivers remarkably bright images and feature easy-to-use networking technologies for your integration projects, features XGA (1024 x 768) native resolution, 600:1 contrast ratio and up to 3000 hours of lamp life (in Eco-Mode). With its multitude of advanced features, this model is ideal for corporate boardrooms, training facilities and education settings.
- Silicon Optix HQV technology is a high-performance video processing/ scaling system designed for computer signals as well as standard or high- definition video. The technology produces superior video processing using pixel-based, motion-adaptive de-in
- Bright enough for most applications: 3700 ANSI (NP1150), 4200 ANSI (NP2150) and 5000 ANSI (NP3150)
- Vertical and horizontal lens shift enables flexible projector placement
- Windows Network Projector function within Windows Vista connects directly to networked projectors without the need for additional proprietary software
- Complete line of optional bayonet style lenses allow for a quick and easy lens change
- Geometric correction tool allows you to project on spheres, cylinders, corner angles and more
- Remote desktop connection allows the projector to connect to a networked computer remotely. Controlling a networked computer is as simple as connecting a USB mouse and keyboard directly to the projector's USB input.
- Flexible video/data connections, including S-video, component video, DVI with HDCP, composite video, two computer inputs (1-HD15 and 1-RGBHV) and monitor output
- Advanced color management automatically adjusts for input type (presentation, movie, video, graphic and sRGB)
- PIP/ESS allows two sources to be displayed on the screen at one time in either a picture-in-picture or side-by-side configuration.