Visual Sound, Inc. Professional Integration Projector NP1200

Description
NEC Display Solutions The NEC NP1200, an eco-friendly installation projector ideal for higher education and corporate environments, maximizes your screen performance and energy efficiency during presentations. This affordable model delivers remarkably bright images and features easy-to-use networking technologies, high contrast and up to 3000 hours of lamp life (in ECO ModeTM). Compared to comparable projectors, it consumes less power, starts up and shuts down quicker, and features a carbon footprint meter, longer filter usage time and lamp life (in ECO Mode). Whether in the classroom or boardroom, the NP1200's multitude of advanced technologies allows you to connect with your audience using bright, colorful images and crisp text. 3700 lumens brightness Complete line of (5) bayonet-style lenses Vertical and horizontal lens shift Built-in closed captioning enables decoding and display of text information from a video Virtual Remote (DDC/CI) over the VGA cable to control the projector directly from a computer without the need for additional control cables Variable audio-out allows the remote control to adjust the volume of self-powered external speakers connected to the projector Extended lamp life with ECO ModeTM technology increases lamp life of up to 3000 hours, while lowering power consumption Comprehensive input panel includes 5-BNC, DVI-D with HDCP, 15-pin, RCA and S-Video
Description
NEC Display Solutions The NEC NP1200, an eco-friendly installation projector ideal for higher education and corporate environments, maximizes your screen performance and energy efficiency during presentations. This affordable model delivers remarkably bright images and features easy-to-use networking technologies, high contrast and up to 3000 hours of lamp life (in ECO ModeTM). Compared to comparable projectors, it consumes less power, starts up and shuts down quicker, and features a carbon footprint meter, longer filter usage time and lamp life (in ECO Mode). Whether in the classroom or boardroom, the NP1200's multitude of advanced technologies allows you to connect with your audience using bright, colorful images and crisp text. 3700 lumens brightness Complete line of (5) bayonet-style lenses Vertical and horizontal lens shift Built-in closed captioning enables decoding and display of text information from a video Virtual Remote (DDC/CI) over the VGA cable to control the projector directly from a computer without the need for additional control cables Variable audio-out allows the remote control to adjust the volume of self-powered external speakers connected to the projector Extended lamp life with ECO ModeTM technology increases lamp life of up to 3000 hours, while lowering power consumption Comprehensive input panel includes 5-BNC, DVI-D with HDCP, 15-pin, RCA and S-Video

Suppliers

Company
Product
Description
Supplier Links
Professional Integration Projector - NP1200 - Visual Sound, Inc.
Broomall, PA, USA
Professional Integration Projector
NP1200
Professional Integration Projector NP1200
NEC Display Solutions The NEC NP1200, an eco-friendly installation projector ideal for higher education and corporate environments, maximizes your screen performance and energy efficiency during presentations. This affordable model delivers remarkably bright images and features easy-to-use networking technologies, high contrast and up to 3000 hours of lamp life (in ECO ModeTM). Compared to comparable projectors, it consumes less power, starts up and shuts down quicker, and features a carbon footprint meter, longer filter usage time and lamp life (in ECO Mode). Whether in the classroom or boardroom, the NP1200's multitude of advanced technologies allows you to connect with your audience using bright, colorful images and crisp text. 3700 lumens brightness Complete line of (5) bayonet-style lenses Vertical and horizontal lens shift Built-in closed captioning enables decoding and display of text information from a video Virtual Remote (DDC/CI) over the VGA cable to control the projector directly from a computer without the need for additional control cables Variable audio-out allows the remote control to adjust the volume of self-powered external speakers connected to the projector Extended lamp life with ECO ModeTM technology increases lamp life of up to 3000 hours, while lowering power consumption Comprehensive input panel includes 5-BNC, DVI-D with HDCP, 15-pin, RCA and S-Video

NEC Display Solutions

The NEC NP1200, an eco-friendly installation projector ideal for higher education and corporate environments, maximizes your screen performance and energy efficiency during presentations. This affordable model delivers remarkably bright images and features easy-to-use networking technologies, high contrast and up to 3000 hours of lamp life (in ECO ModeTM). Compared to comparable projectors, it consumes less power, starts up and shuts down quicker, and features a carbon footprint meter, longer filter usage time and lamp life (in ECO Mode). Whether in the classroom or boardroom, the NP1200's multitude of advanced technologies allows you to connect with your audience using bright, colorful images and crisp text.

  • 3700 lumens brightness
  • Complete line of (5) bayonet-style lenses
  • Vertical and horizontal lens shift
  • Built-in closed captioning enables decoding and display of text information from a video
  • Virtual Remote (DDC/CI) over the VGA cable to control the projector directly from a computer without the need for additional control cables
  • Variable audio-out allows the remote control to adjust the volume of self-powered external speakers connected to the projector
  • Extended lamp life with ECO ModeTM technology increases lamp life of up to 3000 hours, while lowering power consumption
  • Comprehensive input panel includes 5-BNC, DVI-D with HDCP, 15-pin, RCA and S-Video
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number NP1200
Product Name Professional Integration Projector
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428541 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details