NEC Display Solutions
Keep your audience engaged during presentations with the NEC M260X, a value-driven, eco-friendly portable projector ideal for education and small-to-medium-size
d business environments. This 2600-lumen model delivers remarkably bright images and features wired and wireless (optional) networking, HDMI and USB inputs, high contrast, and up to 6000 hours of lamp life (in ECO Mode). It was designed with the environment in mind with a carbon savings meter, extended lamp and filter life, and energy-saving features such as quick startup and direct power off. Whether in the classroom or boardroom, the M260X's multitude of advanced technologies allows you to start up in seconds, connect with your audience and shut down with ease.
HDMI input connects you to high-definition sources
USB Viewer allows you to present without a PC using a USB flash drive
Variable audio-out allows the remote control to adjust the volume of self-powered external speakers connected to the projector
ECO ModeTM technology helps extend lamp life and lowers power consumption
Integrated active lens cover mutes audio and video while lowering the lamp power to 25% to conserve energy
Integrated RJ-45 and/or wireless LAN (optional) quickly connects to the LAN for control or image transmission
Dual computer inputs ensure quick switching between presentations
Virtually maintenance-free design includes improved 6000-hour filter life
NEC Display Solutions
Keep your audience engaged during presentations with the NEC M260X, a value-driven, eco-friendly portable projector ideal for education and small-to-medium-sized business environments. This 2600-lumen model delivers remarkably bright images and features wired and wireless (optional) networking, HDMI and USB inputs, high contrast, and up to 6000 hours of lamp life (in ECO Mode). It was designed with the environment in mind with a carbon savings meter, extended lamp and filter life, and energy-saving features such as quick startup and direct power off. Whether in the classroom or boardroom, the M260X's multitude of advanced technologies allows you to start up in seconds, connect with your audience and shut down with ease.
- HDMI input connects you to high-definition sources
- USB Viewer allows you to present without a PC using a USB flash drive
- Variable audio-out allows the remote control to adjust the volume of self-powered external speakers connected to the projector
- ECO ModeTM technology helps extend lamp life and lowers power consumption
- Integrated active lens cover mutes audio and video while lowering the lamp power to 25% to conserve energy
- Integrated RJ-45 and/or wireless LAN (optional) quickly connects to the LAN for control or image transmission
- Dual computer inputs ensure quick switching between presentations
- Virtually maintenance-free design includes improved 6000-hour filter life